Microchip Technology, Inc. Gate Drivers MCP14A0902-E/SN

Description
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
Request a Quote
Description
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP14A0902-E/SN is a non-inverting high-speed MOSFET driver capable of delivering a peak output current of 9.0A. It operates within a supply voltage range of 4.5V to 18V, making it suitable for various applications. The device features low shoot-through current, fast rise and fall times of approximately 27 ns, and matched propagation delays, which are advantageous for high-frequency switching applications. This gate driver includes an active-high Enable pin that allows for enhanced control, enabling the output to be driven low regardless of the input status. It is designed to withstand up to 500 mA of reverse current and is protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM). The MCP14A0902-E/SN is available in space-saving packages, including 8-Lead MSOP, 8-Lead SOIC, and 8-Lead 2 x 3 TDFN, making it versatile for different design requirements.

Datasheet Summary
Powered by GS/AI

The MCP14A0902-E/SN is a non-inverting high-speed MOSFET driver capable of delivering a peak output current of 9.0A. It operates within a supply voltage range of 4.5V to 18V, making it suitable for various applications. The device features low shoot-through current, fast rise and fall times of approximately 27 ns, and matched propagation delays, which are advantageous for high-frequency switching applications. This gate driver includes an active-high Enable pin that allows for enhanced control, enabling the output to be driven low regardless of the input status. It is designed to withstand up to 500 mA of reverse current and is protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM). The MCP14A0902-E/SN is available in space-saving packages, including 8-Lead MSOP, 8-Lead SOIC, and 8-Lead 2 x 3 TDFN, making it versatile for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - MCP14A0902-E/SN-ND - DigiKey
Thief River Falls, MN, United States
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-MCP14A0902-E/SN
Gate Driver IC 730-MCP14A0902-E/SN
IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: MCP14A0902-E/SN from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MCP14A0902-E/SN can be used for catalog matching and distributor lookup.

IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: MCP14A0902-E/SN from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MCP14A0902-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1372571-MCP14A0902-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1372571-MCP14A0902-E/SN
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1372571-MCP14A0902-E/SN
Win Source Part Number: 1372571-MCP14A0902-E /SN Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: MCP14A0902 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 18V Rise / Fall Time (Typ): 22ns, 22ns Input Type: Non-Inverting Driven Configuration: High-Side or Low-Side Channel Type: Synchronous Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 9A, 9A

Win Source Part Number: 1372571-MCP14A0902-E/SN
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: MCP14A0902
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 18V
Rise / Fall Time (Typ): 22ns, 22ns
Input Type: Non-Inverting
Driven Configuration: High-Side or Low-Side
Channel Type: Synchronous
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 9A, 9A

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
MCP14A0902-E/SN
Gate Drivers MCP14A0902-E/SN
Gate Drivers 9.0A Single Non-Inverting MOSFET Driver, Low Threshold with Enable Pin, SOIC8

Gate Drivers 9.0A Single Non-Inverting MOSFET Driver, Low Threshold with Enable Pin, SOIC8

Buy Now Datasheet
Mosfet Driver, -40 To 125Deg C; No. Of Channels Microchip - 01AH3685 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 125Deg C; No. Of Channels Microchip
01AH3685
Mosfet Driver, -40 To 125Deg C; No. Of Channels Microchip 01AH3685
MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:NSOIC; Input Type:Non-Inverting; Source Current:9A; Sink Current:9A RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:NSOIC; Input Type:Non-Inverting; Source Current:9A; Sink Current:9A RoHS Compliant: Yes

Supplier's Site Datasheet
Gate Drivers - MCP14A0902-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MCP14A0902-E/SN
Gate Drivers MCP14A0902-E/SN
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number MCP14A0902-E/SN-ND 730-MCP14A0902-E/SN 1372571-MCP14A0902-E/SN MCP14A0902-E/SN 01AH3685 MCP14A0902-E/SN
Product Name Gate Drivers Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Mosfet Driver, -40 To 125Deg C; No. Of Channels Microchip Gate Drivers
Driver Type High-side; Low-side High-Side or Low-Side High-side; Low-side High-side; Low-side
Output Configuration Noninverting Noninverting; Non-Inverting Noninverting Inverting; Noninverting
Output Current 9 amps 9 amps 9 amps 9 amps
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts
Rise Time 22 ns 22 ns 22 ns 22 ns
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6282EESTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 12 volts
View Details
 - 74AUP1G125GF,132 - Rochester Electronics
Nexperia B.V.
Specs
Package Type XSON6
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI5330J-B00223-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details