Microchip Technology, Inc. 9A MOSFET Driver: Low Input Threshold, Enable MCP14A0901

Description
The MCP14A0901/2 devices are high-speed MOSFET drivers that are capable of providing up to 9.0A of peak current while operating from a single 4.5V to 18V supply. There are two output configurations available; inverting (MCP14A0901) and noninverting (MCP14A0902). These devices feature low shoot-through current, fast rise and fall times, and matched propagation delays which make them ideal for highswitching frequency applications. The MCP14A0901/2 family of devices offers enhanced control with Enable functionality. The active-high Enable pin can be driven low to drive the output of the MCP14A0901/2 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pin floating for standard operation. These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM). Additional Features High Peak Output Current: 9.0A (typical) Wide Input Supply Voltage Operating Range: 4.5V to 18V Low Shoot-Through/Cross- Conduction Current in Output Stage High Capacitive Load Drive Capability: 10,000 pF in 24 ns (typical) Short Delay Times: 27 ns (tD1), 27 ns (tD2) (typical) Low Supply Current: 360 μA (typical) Low-Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500 mA Reverse Current 8-Lead MSOP 8-Lead SOIC 8-Lead 2 x 3 TDFN
Description
The MCP14A0901/2 devices are high-speed MOSFET drivers that are capable of providing up to 9.0A of peak current while operating from a single 4.5V to 18V supply. There are two output configurations available; inverting (MCP14A0901) and noninverting (MCP14A0902). These devices feature low shoot-through current, fast rise and fall times, and matched propagation delays which make them ideal for highswitching frequency applications. The MCP14A0901/2 family of devices offers enhanced control with Enable functionality. The active-high Enable pin can be driven low to drive the output of the MCP14A0901/2 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pin floating for standard operation. These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM). Additional Features High Peak Output Current: 9.0A (typical) Wide Input Supply Voltage Operating Range: 4.5V to 18V Low Shoot-Through/Cross- Conduction Current in Output Stage High Capacitive Load Drive Capability: 10,000 pF in 24 ns (typical) Short Delay Times: 27 ns (tD1), 27 ns (tD2) (typical) Low Supply Current: 360 μA (typical) Low-Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500 mA Reverse Current 8-Lead MSOP 8-Lead SOIC 8-Lead 2 x 3 TDFN
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP14A0901 is a high-speed MOSFET driver capable of delivering 9.0A peak output current from a 4.5V to 18V supply. It features an inverting output configuration, an active-high enable pin with integrated pull-up, and matched propagation delays of 27 ns (typical). The device drives up to 10,000 pF capacitive loads in 24 ns (typical), with rise and fall times of 22 to 27 ns. It includes low shoot-through current, latch-up protection for up to 500 mA reverse current, and ESD protection of 2 kV (HBM) and 200 V (MM). Available packages include 8-lead MSOP, 8-lead SOIC, and 8-lead 2 x 3 TDFN with exposed thermal pad.

Datasheet Summary
Powered by GS/AI

The MCP14A0901 is a high-speed MOSFET driver capable of delivering 9.0A peak output current from a 4.5V to 18V supply. It features an inverting output configuration, an active-high enable pin with integrated pull-up, and matched propagation delays of 27 ns (typical). The device drives up to 10,000 pF capacitive loads in 24 ns (typical), with rise and fall times of 22 to 27 ns. It includes low shoot-through current, latch-up protection for up to 500 mA reverse current, and ESD protection of 2 kV (HBM) and 200 V (MM). Available packages include 8-lead MSOP, 8-lead SOIC, and 8-lead 2 x 3 TDFN with exposed thermal pad.

Suppliers

Company
Product
Description
Supplier Links
9A MOSFET Driver: Low Input Threshold, Enable - MCP14A0901 - Microchip Technology, Inc.
Chandler, AZ, United States
9A MOSFET Driver: Low Input Threshold, Enable
MCP14A0901
9A MOSFET Driver: Low Input Threshold, Enable MCP14A0901
The MCP14A0901/2 devices are high-speed MOSFET drivers that are capable of providing up to 9.0A of peak current while operating from a single 4.5V to 18V supply. There are two output configurations available; inverting (MCP14A0901) and noninverting (MCP14A0902). These devices feature low shoot-through current, fast rise and fall times, and matched propagation delays which make them ideal for highswitching frequency applications. The MCP14A0901/2 family of devices offers enhanced control with Enable functionality. The active-high Enable pin can be driven low to drive the output of the MCP14A0901/2 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pin floating for standard operation. These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM). Additional Features High Peak Output Current: 9.0A (typical) Wide Input Supply Voltage Operating Range: 4.5V to 18V Low Shoot-Through/Cross- Conduction Current in Output Stage High Capacitive Load Drive Capability: 10,000 pF in 24 ns (typical) Short Delay Times: 27 ns (tD1), 27 ns (tD2) (typical) Low Supply Current: 360 μA (typical) Low-Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500 mA Reverse Current 8-Lead MSOP 8-Lead SOIC 8-Lead 2 x 3 TDFN

The MCP14A0901/2 devices are high-speed MOSFET drivers that are capable of providing up to 9.0A of peak current while operating from a single 4.5V to 18V supply. There are two output configurations available; inverting (MCP14A0901) and noninverting (MCP14A0902). These devices feature low shoot-through current, fast rise and fall times, and matched propagation delays which make them ideal for highswitching frequency applications.

The MCP14A0901/2 family of devices offers enhanced control with Enable functionality. The active-high Enable pin can be driven low to drive the output of the MCP14A0901/2 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pin floating for standard operation.

These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM).

Additional Features

  • High Peak Output Current: 9.0A (typical)
  • Wide Input Supply Voltage Operating Range: 4.5V to 18V
  • Low Shoot-Through/Cross-Conduction Current in Output Stage
  • High Capacitive Load Drive Capability: 10,000 pF in 24 ns (typical)
  • Short Delay Times: 27 ns (tD1), 27 ns (tD2) (typical)
  • Low Supply Current: 360 μA (typical)
  • Low-Voltage Threshold Input and Enable with Hysteresis
  • Latch-Up Protected: Withstands 500 mA Reverse Current
  • 8-Lead MSOP
  • 8-Lead SOIC
  • 8-Lead 2 x 3 TDFN
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MCP14A0901
Product Name 9A MOSFET Driver: Low Input Threshold, Enable
Unlock Full Specs
to access all available technical data