Microchip Technology, Inc. 6.0A MOSFET Driver with Low Threshold Input and Enable MCP14A0602

Description
The MCP14A0601/2 devices are high-speed MOSFET drivers that are capable of providing up to 6.0A of peak current while operating from a single 4.5V to 18V supply. There are two output configurations available; inverting (MCP14A0601) and noninverting (MCP14A0602). These devices feature low shoot-through current, fast rise and fall times, and matched propagation delays which make them ideal for high switching frequency applications. The MCP14A0601/2 family of devices offers enhanced control with Enable functionality. The active-high Enable pin can be driven low to drive the output of the MCP14A0601/2 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pin floating for standard operation. These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM). Additional Features High Peak Output Current: 6.0A (typical) Wide Input Supply Voltage Operating Range: -4.5V to 18V Low Shoot-Through/Cross- Conduction Current in Output Stage High Capacitive Load Drive Capability: -2500 pF in 10 ns (typical) Short Delay Times: 22 ns (tD1), 22 ns (tD2) (typical) Low Supply Current: 375 μA (typical) Low-Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500 mA Reverse Current Space-Saving Packages: 8-Lead MSOP 8-Lead SOIC 8-Lead 2 x 3 TDFN
Description
The MCP14A0601/2 devices are high-speed MOSFET drivers that are capable of providing up to 6.0A of peak current while operating from a single 4.5V to 18V supply. There are two output configurations available; inverting (MCP14A0601) and noninverting (MCP14A0602). These devices feature low shoot-through current, fast rise and fall times, and matched propagation delays which make them ideal for high switching frequency applications. The MCP14A0601/2 family of devices offers enhanced control with Enable functionality. The active-high Enable pin can be driven low to drive the output of the MCP14A0601/2 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pin floating for standard operation. These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM). Additional Features High Peak Output Current: 6.0A (typical) Wide Input Supply Voltage Operating Range: -4.5V to 18V Low Shoot-Through/Cross- Conduction Current in Output Stage High Capacitive Load Drive Capability: -2500 pF in 10 ns (typical) Short Delay Times: 22 ns (tD1), 22 ns (tD2) (typical) Low Supply Current: 375 μA (typical) Low-Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500 mA Reverse Current Space-Saving Packages: 8-Lead MSOP 8-Lead SOIC 8-Lead 2 x 3 TDFN
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP14A0602 is a noninverting high-speed MOSFET driver capable of delivering 6.0A peak output current from a 4.5V to 18V supply. It features a 22 ns typical propagation delay, 10 ns typical rise and fall times when driving a 2500 pF load, and includes an active-high enable pin with integrated pull-up. The device is housed in 8-lead MSOP, SOIC, or 2 x 3 TDFN packages and is protected against latch-up with up to 500 mA reverse current and ESD up to 2 kV (HBM) and 200V (MM).

Datasheet Summary
Powered by GS/AI

The MCP14A0602 is a noninverting high-speed MOSFET driver capable of delivering 6.0A peak output current from a 4.5V to 18V supply. It features a 22 ns typical propagation delay, 10 ns typical rise and fall times when driving a 2500 pF load, and includes an active-high enable pin with integrated pull-up. The device is housed in 8-lead MSOP, SOIC, or 2 x 3 TDFN packages and is protected against latch-up with up to 500 mA reverse current and ESD up to 2 kV (HBM) and 200V (MM).

Suppliers

Company
Product
Description
Supplier Links
6.0A MOSFET Driver with Low Threshold Input and Enable - MCP14A0602 - Microchip Technology, Inc.
Chandler, AZ, United States
6.0A MOSFET Driver with Low Threshold Input and Enable
MCP14A0602
6.0A MOSFET Driver with Low Threshold Input and Enable MCP14A0602
The MCP14A0601/2 devices are high-speed MOSFET drivers that are capable of providing up to 6.0A of peak current while operating from a single 4.5V to 18V supply. There are two output configurations available; inverting (MCP14A0601) and noninverting (MCP14A0602). These devices feature low shoot-through current, fast rise and fall times, and matched propagation delays which make them ideal for high switching frequency applications. The MCP14A0601/2 family of devices offers enhanced control with Enable functionality. The active-high Enable pin can be driven low to drive the output of the MCP14A0601/2 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pin floating for standard operation. These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM). Additional Features High Peak Output Current: 6.0A (typical) Wide Input Supply Voltage Operating Range: -4.5V to 18V Low Shoot-Through/Cross- Conduction Current in Output Stage High Capacitive Load Drive Capability: -2500 pF in 10 ns (typical) Short Delay Times: 22 ns (tD1), 22 ns (tD2) (typical) Low Supply Current: 375 μA (typical) Low-Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500 mA Reverse Current Space-Saving Packages: 8-Lead MSOP 8-Lead SOIC 8-Lead 2 x 3 TDFN

The MCP14A0601/2 devices are high-speed MOSFET drivers that are capable of providing up to 6.0A of peak current while operating from a single 4.5V to 18V supply. There are two output configurations available; inverting (MCP14A0601) and noninverting (MCP14A0602). These devices feature low shoot-through current, fast rise and fall times, and matched propagation delays which make them ideal for high switching frequency applications.

The MCP14A0601/2 family of devices offers enhanced control with Enable functionality. The active-high Enable pin can be driven low to drive the output of the MCP14A0601/2 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pin floating for standard operation.
These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM).

Additional Features

    • High Peak Output Current: 6.0A (typical)
    • Wide Input Supply Voltage Operating Range: -4.5V to 18V
    • Low Shoot-Through/Cross-Conduction Current in Output Stage
    • High Capacitive Load Drive Capability: -2500 pF in 10 ns (typical)
    • Short Delay Times: 22 ns (tD1), 22 ns (tD2) (typical)
    • Low Supply Current: 375 μA (typical)
    • Low-Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500 mA Reverse Current
    • Space-Saving Packages:
      • 8-Lead MSOP
      • 8-Lead SOIC
      • 8-Lead 2 x 3 TDFN
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MCP14A0602
Product Name 6.0A MOSFET Driver with Low Threshold Input and Enable
Unlock Full Specs
to access all available technical data