Microchip Technology, Inc. 6.0A MOSFET Driver with Low Threshold Input and Enable MCP14A0601

Description
The MCP14A0601/2 devices are high-speed MOSFET drivers that are capable of providing up to 6.0A of peak current while operating from a single 4.5V to 18V supply. There are two output configurations available; inverting (MCP14A0601) and noninverting (MCP14A0602). These devices feature low shoot-through current, fast rise and fall times, and matched propagation delays which make them ideal for high switching frequency applications. The MCP14A0601/2 family of devices offers enhanced control with Enable functionality. The active-high Enable pin can be driven low to drive the output of the MCP14A0601/2 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pin floating for standard operation. These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM). Additional Features High Peak Output Current: 6.0A (typical) Wide Input Supply Voltage Operating Range: -4.5V to 18V Low Shoot-Through/Cross- Conduction Current in Output Stage High Capacitive Load Drive Capability: -2500 pF in 10 ns (typical) Short Delay Times: 22 ns (tD1), 22 ns (tD2) (typical) Low Supply Current: 375 μA (typical) Low-Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500 mA Reverse Current Space-Saving Packages: 8-Lead MSOP 8-Lead SOIC 8-Lead 2 x 3 TDFN
Description
The MCP14A0601/2 devices are high-speed MOSFET drivers that are capable of providing up to 6.0A of peak current while operating from a single 4.5V to 18V supply. There are two output configurations available; inverting (MCP14A0601) and noninverting (MCP14A0602). These devices feature low shoot-through current, fast rise and fall times, and matched propagation delays which make them ideal for high switching frequency applications. The MCP14A0601/2 family of devices offers enhanced control with Enable functionality. The active-high Enable pin can be driven low to drive the output of the MCP14A0601/2 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pin floating for standard operation. These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM). Additional Features High Peak Output Current: 6.0A (typical) Wide Input Supply Voltage Operating Range: -4.5V to 18V Low Shoot-Through/Cross- Conduction Current in Output Stage High Capacitive Load Drive Capability: -2500 pF in 10 ns (typical) Short Delay Times: 22 ns (tD1), 22 ns (tD2) (typical) Low Supply Current: 375 μA (typical) Low-Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500 mA Reverse Current Space-Saving Packages: 8-Lead MSOP 8-Lead SOIC 8-Lead 2 x 3 TDFN
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP14A0601 is a high-speed MOSFET driver with an inverting output configuration, capable of delivering 6.0A peak current from a 4.5V to 18V supply. It features an active-high enable pin with integrated pull-up resistor, low-voltage threshold input with hysteresis, and latch-up protection against 500 mA reverse current. The device operates with 22 ns typical propagation delay and drives 2500 pF capacitive loads in 10 ns. It is available in 8-lead MSOP, SOIC, and 2 x 3 TDFN packages, with the TDFN variant including an exposed thermal pad. The device meets ESD protection ratings of 2 kV (HBM) and 200 V (MM), and is rated for an operating temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The MCP14A0601 is a high-speed MOSFET driver with an inverting output configuration, capable of delivering 6.0A peak current from a 4.5V to 18V supply. It features an active-high enable pin with integrated pull-up resistor, low-voltage threshold input with hysteresis, and latch-up protection against 500 mA reverse current. The device operates with 22 ns typical propagation delay and drives 2500 pF capacitive loads in 10 ns. It is available in 8-lead MSOP, SOIC, and 2 x 3 TDFN packages, with the TDFN variant including an exposed thermal pad. The device meets ESD protection ratings of 2 kV (HBM) and 200 V (MM), and is rated for an operating temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
6.0A MOSFET Driver with Low Threshold Input and Enable - MCP14A0601 - Microchip Technology, Inc.
Chandler, AZ, United States
6.0A MOSFET Driver with Low Threshold Input and Enable
MCP14A0601
6.0A MOSFET Driver with Low Threshold Input and Enable MCP14A0601
The MCP14A0601/2 devices are high-speed MOSFET drivers that are capable of providing up to 6.0A of peak current while operating from a single 4.5V to 18V supply. There are two output configurations available; inverting (MCP14A0601) and noninverting (MCP14A0602). These devices feature low shoot-through current, fast rise and fall times, and matched propagation delays which make them ideal for high switching frequency applications. The MCP14A0601/2 family of devices offers enhanced control with Enable functionality. The active-high Enable pin can be driven low to drive the output of the MCP14A0601/2 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pin floating for standard operation. These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM). Additional Features High Peak Output Current: 6.0A (typical) Wide Input Supply Voltage Operating Range: -4.5V to 18V Low Shoot-Through/Cross- Conduction Current in Output Stage High Capacitive Load Drive Capability: -2500 pF in 10 ns (typical) Short Delay Times: 22 ns (tD1), 22 ns (tD2) (typical) Low Supply Current: 375 μA (typical) Low-Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500 mA Reverse Current Space-Saving Packages: 8-Lead MSOP 8-Lead SOIC 8-Lead 2 x 3 TDFN

The MCP14A0601/2 devices are high-speed MOSFET drivers that are capable of providing up to 6.0A of peak current while operating from a single 4.5V to 18V supply. There are two output configurations available; inverting (MCP14A0601) and noninverting (MCP14A0602). These devices feature low shoot-through current, fast rise and fall times, and matched propagation delays which make them ideal for high switching frequency applications.

The MCP14A0601/2 family of devices offers enhanced control with Enable functionality. The active-high Enable pin can be driven low to drive the output of the MCP14A0601/2 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pin floating for standard operation.
These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM).

Additional Features

    • High Peak Output Current: 6.0A (typical)
    • Wide Input Supply Voltage Operating Range: -4.5V to 18V
    • Low Shoot-Through/Cross-Conduction Current in Output Stage
    • High Capacitive Load Drive Capability: -2500 pF in 10 ns (typical)
    • Short Delay Times: 22 ns (tD1), 22 ns (tD2) (typical)
    • Low Supply Current: 375 μA (typical)
    • Low-Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500 mA Reverse Current
    • Space-Saving Packages:
      • 8-Lead MSOP
      • 8-Lead SOIC
      • 8-Lead 2 x 3 TDFN
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MCP14A0601
Product Name 6.0A MOSFET Driver with Low Threshold Input and Enable
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
MOSFET - ALD212914PAL - VAST STOCK CO., LIMITED
Advanced Linear Devices, Inc.
View Details
2 suppliers
Single FETs, MOSFETs - 1727-4703-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers