Microchip Technology, Inc. 4.5A MOSFET Driver With Low Threshold Input and Enable MCP14A0452

Description
The MCP14A0451/2 devices are high-speed MOSFET drivers that are capable of providing up to 4.5A of peak current while operating from a single 4.5V to 18V supply. There are two output configurations available; inverting (MCP14A0451) and non-inverting (MCP14A0452). These devices feature low shootthrough current, fast rise and fall times, and short propagation delays which make them ideal for high switching frequency applications. The MCP14A0451/2 family of devices offer enhanced control with Enable functionality. The active-high Enable pin can be driven low to drive the output of the MCP14A0451/2 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pin floating for standard operation. These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM). Additional Features High Peak Output Current: 4.5A (typical) Wide Input Supply Voltage Operating Range: 4.5V to 18V Low Shoot-Through/Cross- Conduction Current in Output Stage High Capacitive Load Drive Capability: 2200 pF in 9.5 ns (typical) • Short Delay Times: 16 ns (tD1), 19.5 ns (tD2) (typical) Low Supply Current: 355 μA (typical) Low-Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500 mA Reverse Current Space-Saving Packages: 8-Lead MSOP 8-Lead SOIC 8-Lead 2 x 2 DFN
Description
The MCP14A0451/2 devices are high-speed MOSFET drivers that are capable of providing up to 4.5A of peak current while operating from a single 4.5V to 18V supply. There are two output configurations available; inverting (MCP14A0451) and non-inverting (MCP14A0452). These devices feature low shootthrough current, fast rise and fall times, and short propagation delays which make them ideal for high switching frequency applications. The MCP14A0451/2 family of devices offer enhanced control with Enable functionality. The active-high Enable pin can be driven low to drive the output of the MCP14A0451/2 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pin floating for standard operation. These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM). Additional Features High Peak Output Current: 4.5A (typical) Wide Input Supply Voltage Operating Range: 4.5V to 18V Low Shoot-Through/Cross- Conduction Current in Output Stage High Capacitive Load Drive Capability: 2200 pF in 9.5 ns (typical) • Short Delay Times: 16 ns (tD1), 19.5 ns (tD2) (typical) Low Supply Current: 355 μA (typical) Low-Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500 mA Reverse Current Space-Saving Packages: 8-Lead MSOP 8-Lead SOIC 8-Lead 2 x 2 DFN
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP14A0452 is a noninverting high-speed MOSFET driver capable of delivering 4.5A peak output current from a single 4.5V to 18V supply. It features an active-high enable pin with integrated pull-up, low shoot-through current, and drive capability for 2200pF loads in 9.5ns typical. Propagation delays are 16ns (tD1) and 19.5ns (tD2) typical. The device is available in 8-lead MSOP, 8-lead SOIC, and 8-lead 2x2 WDFN packages with an exposed thermal pad. It withstands up to 500mA reverse current and is ESD protected to 2kV (HBM) and 200V (MM).

Datasheet Summary
Powered by GS/AI

The MCP14A0452 is a noninverting high-speed MOSFET driver capable of delivering 4.5A peak output current from a single 4.5V to 18V supply. It features an active-high enable pin with integrated pull-up, low shoot-through current, and drive capability for 2200pF loads in 9.5ns typical. Propagation delays are 16ns (tD1) and 19.5ns (tD2) typical. The device is available in 8-lead MSOP, 8-lead SOIC, and 8-lead 2x2 WDFN packages with an exposed thermal pad. It withstands up to 500mA reverse current and is ESD protected to 2kV (HBM) and 200V (MM).

Suppliers

Company
Product
Description
Supplier Links
4.5A MOSFET Driver With Low Threshold Input and Enable - MCP14A0452 - Microchip Technology, Inc.
Chandler, AZ, United States
4.5A MOSFET Driver With Low Threshold Input and Enable
MCP14A0452
4.5A MOSFET Driver With Low Threshold Input and Enable MCP14A0452
The MCP14A0451/2 devices are high-speed MOSFET drivers that are capable of providing up to 4.5A of peak current while operating from a single 4.5V to 18V supply. There are two output configurations available; inverting (MCP14A0451) and non-inverting (MCP14A0452). These devices feature low shootthrough current, fast rise and fall times, and short propagation delays which make them ideal for high switching frequency applications. The MCP14A0451/2 family of devices offer enhanced control with Enable functionality. The active-high Enable pin can be driven low to drive the output of the MCP14A0451/2 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pin floating for standard operation. These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM). Additional Features High Peak Output Current: 4.5A (typical) Wide Input Supply Voltage Operating Range: 4.5V to 18V Low Shoot-Through/Cross- Conduction Current in Output Stage High Capacitive Load Drive Capability: 2200 pF in 9.5 ns (typical) • Short Delay Times: 16 ns (tD1), 19.5 ns (tD2) (typical) Low Supply Current: 355 μA (typical) Low-Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500 mA Reverse Current Space-Saving Packages: 8-Lead MSOP 8-Lead SOIC 8-Lead 2 x 2 DFN

The MCP14A0451/2 devices are high-speed MOSFET
drivers that are capable of providing up to 4.5A of peak
current while operating from a single 4.5V to 18V
supply. There are two output configurations available;
inverting (MCP14A0451) and non-inverting
(MCP14A0452). These devices feature low shootthrough
current, fast rise and fall times, and short
propagation delays which make them ideal for high
switching frequency applications.
The MCP14A0451/2 family of devices offer enhanced
control with Enable functionality. The active-high
Enable pin can be driven low to drive the output of the
MCP14A0451/2 low, regardless of the status of the
Input pin. An integrated pull-up resistor allows the user
to leave the Enable pin floating for standard operation.
These devices are highly latch-up resistant under any
condition within their power and voltage ratings. They
can accept up to 500 mA of reverse current being
forced back into their outputs without damage or logic
upset. All terminals are fully protected against
electrostatic discharge (ESD) up to 2 kV (HBM) and
200V (MM).

Additional Features

    • High Peak Output Current: 4.5A (typical)
    • Wide Input Supply Voltage Operating Range:
      • 4.5V to 18V
    • Low Shoot-Through/Cross-Conduction Current in Output Stage
    • High Capacitive Load Drive Capability:
      • 2200 pF in 9.5 ns (typical) •
    • Short Delay Times: 16 ns (tD1), 19.5 ns (tD2) (typical)
    • Low Supply Current: 355 μA (typical)
    • Low-Voltage Threshold Input and Enable with Hysteresis
    • Latch-Up Protected: Withstands 500 mA Reverse Current
    • Space-Saving Packages:
      • 8-Lead MSOP
      • 8-Lead SOIC
      • 8-Lead 2 x 2 DFN
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MCP14A0452
Product Name 4.5A MOSFET Driver With Low Threshold Input and Enable
Unlock Full Specs
to access all available technical data