Low-Side Gate Driver IC Inverting 8-WDFN (2x2)
Low-Side Gate Driver IC Inverting 8-WDFN (2x2)
Gate Drivers 4.5A Sngl Inv MOSFET Drvr w/Low Input & Enable Pin, 2x2WDFN8
Low-Side Gate Driver IC Inverting 8-WDFN (2x2)
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MCP14A0451T-E/RWTR-ND | MCP14A0451T-E/RW | MCP14A0451T-E/RW |
| Product Name | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | |
| Output Configuration | Inverting | Inverting | |
| Output Current | 4.5 amps | 4.5 amps | |
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | |
| Rise Time | 9.5 ns | 9.5 ns |