The MCP14A0302-E/SN is a noninverting 3.0A peak current MOSFET driver in an 8-lead SOIC package, designed for high-speed switching applications. It operates from a 4.5V to 18V supply, features an active-high enable pin with internal pull-up, and provides propagation delays of 15ns (typical) and rise/fall times of 13ns/12ns (typical) into an 1800pF load. The device has latch-up protection up to 500mA reverse current and ESD protection of 2kV (HBM) and 200V (MM). It is rated for operation from -40°C to +125°C with a maximum junction temperature of +150°C. The SOIC package has a 3.90mm body width and a thermal resistance (Junction-to-Ambient
Buffer/Inverter Based MOSFET Driver, 3A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MCP14A0302-E/SN |
| Package Type | SOIC8 |