High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Gate Drivers 3.0A Single Inv MOSFET Driver with enable pin, SOIC
High-Side or Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MCP14A0301T-E/SNTR-ND | MCP14A0301T-E/SN | MCP14A0301T-E/SN |
| Product Name | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | High-side; Low-side | High-side; Low-side | |
| Output Configuration | Inverting | Inverting; Noninverting | |
| Output Current | 3 amps | 3 amps | |
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | |
| Rise Time | 13 ns | 13 ns |