The MCP14A0301-E/SN is an inverting high-speed MOSFET driver capable of delivering 3.0A peak output current from a 4.5V to 18V supply. It is packaged in an 8-lead SOIC format and features an active-high enable pin with integrated pull-up resistor, low threshold input with hysteresis, and latch-up protection withstanding 500mA reverse current. The device offers propagation delays of 15ns (tD1) and 18ns (tD2) typ., rise and fall times of 13ns and 12ns respectively into 1800pF, and quiescent supply current of 360µA. It is rated for operation from -40°C to +125°C and meets ESD protection standards of 2kV (HBM) and 200V (MM).
Buffer/Inverter Based MOSFET Driver, 3A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MCP14A0301-E/SN |
| Package Type | SOIC8 |