Microchip Technology, Inc. 1.5A Dual MOSFET Driver with Low Threshold Input and Enable MCP14A0153

Description
MOSFET drivers that are capable of providing up to 1.5A of peak current while operating from a single 4.5V to 18V supply. There are three output configurations available; dual inverting (MCP14A0153), dual noninverting (MCP14A0154) and complementary (MCP14A0155). These devices feature low shoot-through current, matched rise and fall times, and short propagation delays which make them ideal for high switching frequency applications. The MCP14A0153/4/5 family of devices offer enhanced control with Enable functionality. The active-high Enable pins can be driven low to drive the corresponding outputs of the MCP14A0153/4/5 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pins floating for standard operation. Additional Features High Peak Output Current: 1.5A (typical) Wide Input Supply Voltage Operating Range: 4.5V to 18V Low Shoot-Through/Cross- Conduction Current in Output Stage High Capacitive Load Drive Capability: 1000 pF in 11.5 ns (typical) Short Delay Times: 25 ns (tD1), 24 ns (tD2) (typical) Low Supply Current: 750 μA (typical) Low-Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500 mA Reverse Current Space-Saving Packages: 8-Lead MSOP 8-Lead SOIC 8-Lead 2x3 TDFN
Description
MOSFET drivers that are capable of providing up to 1.5A of peak current while operating from a single 4.5V to 18V supply. There are three output configurations available; dual inverting (MCP14A0153), dual noninverting (MCP14A0154) and complementary (MCP14A0155). These devices feature low shoot-through current, matched rise and fall times, and short propagation delays which make them ideal for high switching frequency applications. The MCP14A0153/4/5 family of devices offer enhanced control with Enable functionality. The active-high Enable pins can be driven low to drive the corresponding outputs of the MCP14A0153/4/5 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pins floating for standard operation. Additional Features High Peak Output Current: 1.5A (typical) Wide Input Supply Voltage Operating Range: 4.5V to 18V Low Shoot-Through/Cross- Conduction Current in Output Stage High Capacitive Load Drive Capability: 1000 pF in 11.5 ns (typical) Short Delay Times: 25 ns (tD1), 24 ns (tD2) (typical) Low Supply Current: 750 μA (typical) Low-Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500 mA Reverse Current Space-Saving Packages: 8-Lead MSOP 8-Lead SOIC 8-Lead 2x3 TDFN
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP14A0153 is a high-speed dual inverting MOSFET driver capable of delivering 1.5A peak output current from a 4.5V to 18V supply. It features low shoot-through current, matched rise and fall times, and propagation delays of 25ns and 24ns (typical) for inverting channels. The device includes an active-high enable pin with hysteresis and an integrated pull-up resistor, allowing floating enable operation. It supports capacitive loads up to 1000pF with a typical rise time of 11.5ns and is latch-up protected against 500mA reverse current. The part is available in 8-lead MSOP, SOIC, and 2x3 TDFN packages, with the TDFN variant featuring an exposed thermal pad. It operates over a temperature range of -40°C to +125°C and is ESD protected up to 2kV (HBM) and 200V (MM).

Datasheet Summary
Powered by GS/AI

The MCP14A0153 is a high-speed dual inverting MOSFET driver capable of delivering 1.5A peak output current from a 4.5V to 18V supply. It features low shoot-through current, matched rise and fall times, and propagation delays of 25ns and 24ns (typical) for inverting channels. The device includes an active-high enable pin with hysteresis and an integrated pull-up resistor, allowing floating enable operation. It supports capacitive loads up to 1000pF with a typical rise time of 11.5ns and is latch-up protected against 500mA reverse current. The part is available in 8-lead MSOP, SOIC, and 2x3 TDFN packages, with the TDFN variant featuring an exposed thermal pad. It operates over a temperature range of -40°C to +125°C and is ESD protected up to 2kV (HBM) and 200V (MM).

Suppliers

Company
Product
Description
Supplier Links
1.5A Dual MOSFET Driver with Low Threshold Input and Enable - MCP14A0153 - Microchip Technology, Inc.
Chandler, AZ, United States
1.5A Dual MOSFET Driver with Low Threshold Input and Enable
MCP14A0153
1.5A Dual MOSFET Driver with Low Threshold Input and Enable MCP14A0153
MOSFET drivers that are capable of providing up to 1.5A of peak current while operating from a single 4.5V to 18V supply. There are three output configurations available; dual inverting (MCP14A0153), dual noninverting (MCP14A0154) and complementary (MCP14A0155). These devices feature low shoot-through current, matched rise and fall times, and short propagation delays which make them ideal for high switching frequency applications. The MCP14A0153/4/5 family of devices offer enhanced control with Enable functionality. The active-high Enable pins can be driven low to drive the corresponding outputs of the MCP14A0153/4/5 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pins floating for standard operation. Additional Features High Peak Output Current: 1.5A (typical) Wide Input Supply Voltage Operating Range: 4.5V to 18V Low Shoot-Through/Cross- Conduction Current in Output Stage High Capacitive Load Drive Capability: 1000 pF in 11.5 ns (typical) Short Delay Times: 25 ns (tD1), 24 ns (tD2) (typical) Low Supply Current: 750 μA (typical) Low-Voltage Threshold Input and Enable with Hysteresis Latch-Up Protected: Withstands 500 mA Reverse Current Space-Saving Packages: 8-Lead MSOP 8-Lead SOIC 8-Lead 2x3 TDFN

MOSFET drivers that are capable of providing up to 1.5A of peak current while operating from a single 4.5V to 18V supply. There are three output configurations available; dual inverting (MCP14A0153), dual noninverting (MCP14A0154) and complementary (MCP14A0155). These devices feature low shoot-through current, matched rise and fall times, and short propagation delays which make them ideal for high switching frequency applications.
The MCP14A0153/4/5 family of devices offer enhanced control with Enable functionality. The active-high Enable pins can be driven low to drive the corresponding outputs of the MCP14A0153/4/5 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pins floating for standard operation.

Additional Features

    • High Peak Output Current: 1.5A (typical)
    • Wide Input Supply Voltage Operating Range:
      • 4.5V to 18V
    • Low Shoot-Through/Cross-Conduction Current in Output Stage
    • High Capacitive Load Drive Capability:
      • 1000 pF in 11.5 ns (typical)
    • Short Delay Times: 25 ns (tD1), 24 ns (tD2) (typical)
    • Low Supply Current: 750 μA (typical)
    • Low-Voltage Threshold Input and Enable with
    • Hysteresis
    • Latch-Up Protected: Withstands 500 mA Reverse
    • Current
    • Space-Saving Packages:
      • 8-Lead MSOP
      • 8-Lead SOIC
      • 8-Lead 2x3 TDFN
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MCP14A0153
Product Name 1.5A Dual MOSFET Driver with Low Threshold Input and Enable
Unlock Full Specs
to access all available technical data