The MCP14A0153-E/MS is a dual inverting MOSFET driver capable of delivering 1.5A peak output current from a 4.5V to 18V supply. It features an enable pin with active-high logic and internal pull-up, low input and enable threshold voltages with hysteresis, and latch-up protection up to 500mA reverse current. The device is packaged in an 8-lead MSOP and operates over a temperature range of -40°C to +125°C. It meets ESD protection standards of 2kV HBM and 200V MM.
Buffer/Inverter Based MOSFET Driver, 1.5A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MCP14A0153-E/MS |
| Package Type | MSOP8 |