High-Side or Low-Side Gate Driver IC Inverting 6-DFN (2x2)
MOSFET DRIVER, LOW SIDE, DFN-6; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:6Pins; IC Case / Package:DFN; Input Type:Inverting; Source Current:500mA; Sink Current:500mA RoHS Compliant: Yes
IC GATE DRV HI-SIDE/LO-SIDE 6DFN
High-Side or Low-Side Gate Driver IC Inverting 6-DFN (2x2)
Gate Drivers MOSFET Driver 0.5A single, 2x2 QFN
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MCP14A0051T-E/MAYTR-ND | 25Y4556 | MCP14A0051T-E/MAY | MCP14A0051T-E/MAY | MCP14A0051T-E/MAY |
| Product Name | Gate Drivers | Mosfet Driver, Low Side, Dfn-6; No. Of Channels Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | High-side; Low-side | Low-side | High-side; Low-side | ||
| Output Configuration | Inverting | Inverting | |||
| Output Current | 0.5000 amps | 0.5000 amps | |||
| Supply Voltage | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | ||
| Rise Time | 40 ns | 40 ns |