Microchip Technology, Inc. Dual Input Synchronous MOSFET Driver MCP14700

Description
The MCP14700 is a high-speed synchronous MOSFET driver designed to optimally drive a high-side and low-side N-Channel MOSFET. The MCP14700 has two PWM inputs to allow independent control of the external N-Channel MOSFETs. Since there is no internal cross condition protection circuitry the external MOSFET dead time can be tightly controlled allowing for more efficient systems or unique motor control algorithms. The transition thresholds for the PWM inputs are typically 1.6V on a rising PWM input signal and typically 1.0V on a falling PWM input signal. This make the MCP14700 ideal suited for controllers that utilize 3.0V TTL/CMOS logic. The PWM inputs are internally pulled low. The HIGHDR and LOWDR source current capability of the MCP14700 device is typically 2A peak. While the HIGHDR can sink 2A peak typically, the LOWDR can sink 3.5A typically. The low resistance pull-up and pulldown drive allow the MCP14700 to quickly transition a 3300pF load in typically 10ns. Bootstrapping for the high-side drive is internally implemented which allows for a reduced system cost and design complexity. The MCP14700 is available in a surface mount 8 Lead SOIC package with a body width of 150 mils and the 8 Lead 3mmX3mm DFN package. Additional Features Independent PWM input Control for High-Side and Low-Side Gate Drive inputs are dsPIC compatible High capacitive load drive Capability: 3300 pF in 10.0 ns (typ) Low Supply Current: 80 uA (typ) High Peak Output Current: Source 2.0A (UGATE & LGATE) Sink 2.0A (UGATE) & 4A (LGATE) Internal Bootstrap Blocking Device Supports Floating High-Side Drive Packaging: 8 Lead surface mount SOIC, 150 mil body 8 Lead 3mmX3mm D
Description
The MCP14700 is a high-speed synchronous MOSFET driver designed to optimally drive a high-side and low-side N-Channel MOSFET. The MCP14700 has two PWM inputs to allow independent control of the external N-Channel MOSFETs. Since there is no internal cross condition protection circuitry the external MOSFET dead time can be tightly controlled allowing for more efficient systems or unique motor control algorithms. The transition thresholds for the PWM inputs are typically 1.6V on a rising PWM input signal and typically 1.0V on a falling PWM input signal. This make the MCP14700 ideal suited for controllers that utilize 3.0V TTL/CMOS logic. The PWM inputs are internally pulled low. The HIGHDR and LOWDR source current capability of the MCP14700 device is typically 2A peak. While the HIGHDR can sink 2A peak typically, the LOWDR can sink 3.5A typically. The low resistance pull-up and pulldown drive allow the MCP14700 to quickly transition a 3300pF load in typically 10ns. Bootstrapping for the high-side drive is internally implemented which allows for a reduced system cost and design complexity. The MCP14700 is available in a surface mount 8 Lead SOIC package with a body width of 150 mils and the 8 Lead 3mmX3mm DFN package. Additional Features Independent PWM input Control for High-Side and Low-Side Gate Drive inputs are dsPIC compatible High capacitive load drive Capability: 3300 pF in 10.0 ns (typ) Low Supply Current: 80 uA (typ) High Peak Output Current: Source 2.0A (UGATE & LGATE) Sink 2.0A (UGATE) & 4A (LGATE) Internal Bootstrap Blocking Device Supports Floating High-Side Drive Packaging: 8 Lead surface mount SOIC, 150 mil body 8 Lead 3mmX3mm D
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP14700 is a dual input synchronous MOSFET driver designed to independently control high-side and low-side N-channel MOSFETs in applications such as synchronous buck converters and BLDC motor control. It is available in an 8-lead SOIC package and an 8-lead 3mm × 3mm DFN package with an exposed thermal pad. The device provides 2A typical peak source current and 3.5A typical peak sink current on the low-side output, with 2A typical peak sink current on the high-side output. It can drive a 3300pF load in 10ns typical, and operates with 3.0V TTL/CMOS logic inputs. The supply voltage is rated up to 36V, with a quiescent supply current of 45µA typical. Internal bootstrap circuitry supports high-side drive, and the device includes undervoltage lockout with 500mV hysteresis and overtemperature protection that triggers at 147°C typically.

Datasheet Summary
Powered by GS/AI

The MCP14700 is a dual input synchronous MOSFET driver designed to independently control high-side and low-side N-channel MOSFETs in applications such as synchronous buck converters and BLDC motor control. It is available in an 8-lead SOIC package and an 8-lead 3mm × 3mm DFN package with an exposed thermal pad. The device provides 2A typical peak source current and 3.5A typical peak sink current on the low-side output, with 2A typical peak sink current on the high-side output. It can drive a 3300pF load in 10ns typical, and operates with 3.0V TTL/CMOS logic inputs. The supply voltage is rated up to 36V, with a quiescent supply current of 45µA typical. Internal bootstrap circuitry supports high-side drive, and the device includes undervoltage lockout with 500mV hysteresis and overtemperature protection that triggers at 147°C typically.

Suppliers

Company
Product
Description
Supplier Links
Dual Input Synchronous MOSFET Driver - MCP14700 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual Input Synchronous MOSFET Driver
MCP14700
Dual Input Synchronous MOSFET Driver MCP14700
The MCP14700 is a high-speed synchronous MOSFET driver designed to optimally drive a high-side and low-side N-Channel MOSFET. The MCP14700 has two PWM inputs to allow independent control of the external N-Channel MOSFETs. Since there is no internal cross condition protection circuitry the external MOSFET dead time can be tightly controlled allowing for more efficient systems or unique motor control algorithms. The transition thresholds for the PWM inputs are typically 1.6V on a rising PWM input signal and typically 1.0V on a falling PWM input signal. This make the MCP14700 ideal suited for controllers that utilize 3.0V TTL/CMOS logic. The PWM inputs are internally pulled low. The HIGHDR and LOWDR source current capability of the MCP14700 device is typically 2A peak. While the HIGHDR can sink 2A peak typically, the LOWDR can sink 3.5A typically. The low resistance pull-up and pulldown drive allow the MCP14700 to quickly transition a 3300pF load in typically 10ns. Bootstrapping for the high-side drive is internally implemented which allows for a reduced system cost and design complexity. The MCP14700 is available in a surface mount 8 Lead SOIC package with a body width of 150 mils and the 8 Lead 3mmX3mm DFN package. Additional Features Independent PWM input Control for High-Side and Low-Side Gate Drive inputs are dsPIC compatible High capacitive load drive Capability: 3300 pF in 10.0 ns (typ) Low Supply Current: 80 uA (typ) High Peak Output Current: Source 2.0A (UGATE & LGATE) Sink 2.0A (UGATE) & 4A (LGATE) Internal Bootstrap Blocking Device Supports Floating High-Side Drive Packaging: 8 Lead surface mount SOIC, 150 mil body 8 Lead 3mmX3mm D

The MCP14700 is a high-speed synchronous MOSFET driver designed to optimally drive a high-side and low-side N-Channel MOSFET.
The MCP14700 has two PWM inputs to allow independent control of the external N-Channel MOSFETs. Since there is no internal cross condition protection circuitry the external MOSFET dead time can be tightly controlled allowing for more efficient systems or unique motor control algorithms.
The transition thresholds for the PWM inputs are typically 1.6V on a rising PWM input signal and typically 1.0V on a falling PWM input signal. This make the MCP14700 ideal suited for controllers that utilize 3.0V TTL/CMOS logic. The PWM inputs are internally pulled low.
The HIGHDR and LOWDR source current capability of the MCP14700 device is typically 2A peak. While the HIGHDR can sink 2A peak typically, the LOWDR can sink 3.5A typically. The low resistance pull-up and pulldown drive allow the MCP14700 to quickly transition a 3300pF load in typically 10ns. Bootstrapping for the high-side drive is internally implemented which allows for a reduced system cost and design complexity.
The MCP14700 is available in a surface mount 8 Lead SOIC package with a body width of 150 mils and the 8 Lead 3mmX3mm DFN package.

Additional Features

    • Independent PWM input Control for High-Side and Low-Side Gate Drive
    • inputs are dsPIC compatible
    • High capacitive load drive Capability:
      • 3300 pF in 10.0 ns (typ)
    • Low Supply Current: 80 uA (typ)
    • High Peak Output Current:
      • Source 2.0A (UGATE & LGATE)
      • Sink 2.0A (UGATE) & 4A (LGATE)
    • Internal Bootstrap Blocking Device
    • Supports Floating High-Side Drive
    • Packaging:
      • 8 Lead surface mount SOIC, 150 mil body
      • 8 Lead 3mmX3mm D
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MCP14700
Product Name Dual Input Synchronous MOSFET Driver
Unlock Full Specs
to access all available technical data