IC GATE DRVR LOW-SIDE SOT23-5
Low-Side Gate Driver IC Inverting SOT-23-5
IC GATE DRVR LOW-SIDE SOT23-5
Low-Side Gate Driver IC Inverting SOT-23-5
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | 150-MCP1415T-E/OTVAOCT-ND | MCP1415T-E/OTVAO |
| Product Name | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side |
| Output Configuration | Inverting | Inverting |
| Output Current | 1.5 amps | 1.5 amps |
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts |
| Rise Time | 18 ns | 18 ns |