The MCP1407 is a single-output, non-inverting 6A high-speed MOSFET driver designed for switching power supplies, motor drive, and line driver applications. It operates from a 4.5V to 18V supply voltage and features matched rise and fall times of 20ns (typical) with a propagation delay of 40ns (typical). The device is available in an 8-pin SOIC package and is rated for an operating temperature range of -40°C to +125°C. It is latch-up protected, withstands up to 1.5A reverse current, and is fully ESD protected to 2.0kV (HBM) and 400V (MM). The input is TTL/CMOS compatible and supports logic levels from 3V to 18V. The MCP1407-E/SN variant uses the 8-pin SOIC package with an extended temperature rating and is Pb-free.
Manufacturer: Microchip Technology
Win Source Part Number: 083861-MCP1407-E/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 6A, 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 20ns, 20ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 083861-MCP1407-E/SN |
| Product Name | PMIC - PMIC - Gate Drivers - MCP1407-E/SN |
| Polarity | N-Channel; P-Channel |