Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MCP1406-E/SN MCP1406-E/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 1074710-MCP1406-E/SN Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 20ns, 20ns Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1074710-MCP1406-E/SN Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 20ns, 20ns Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MCP1406-E/SN - 1074710-MCP1406-E/SN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MCP1406-E/SN
1074710-MCP1406-E/SN
PMIC - PMIC - Gate Drivers - MCP1406-E/SN 1074710-MCP1406-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 1074710-MCP1406-E/SN Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 20ns, 20ns Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1074710-MCP1406-E/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 6A, 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 20ns, 20ns
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1074710-MCP1406-E/SN
Product Name PMIC - PMIC - Gate Drivers - MCP1406-E/SN
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data