The MCP1406-E/P is a 6A high-speed single-output MOSFET driver in an 8-pin PDIP package with a -40°C to +125°C operating temperature range. It features a 4.5V to 18V supply voltage range, 6A peak output current, 40ns typical propagation delay, and matched rise and fall times of 20ns into a 2500pF load. The device is latch-up protected, withstands up to 1.5A reverse current, and is fully ESD protected up to 2.0 kV (HBM) and 400V (MM). The input is TTL/CMOS compatible with a -5V to VDD + 0.3V input voltage range and supports operation from 3V to 18V logic levels. The pin configuration matches the TC4420/TC4429 family, with two GND and two VDD pins requiring connection for proper operation.
Buffer/Inverter Based MOSFET Driver, 6A, PDIP8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MCP1406-E/P |
| Package Type | PDIP8 |