Low-Side Gate Driver IC Inverting 8-DFN-S (6x5)
Manufacturer: Microchip Technology
Win Source Part Number: 1220911-MCP1406-E/MF
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-VDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 6A, 6A
Rise / Fall Time (Typ): 20ns, 20ns
Family Name: MCP1406
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-DFN-S (6x5)
Alternative Parts (Cross-Reference): MAX4429CSA-T; MAX4429ESA-T; MAX4429MJA/883B;
Introduction Date: December 12, 2006
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC GATE DRVR LOW-SIDE 8DFN Product overview: MCP1406-E/MF from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MCP1406-E/MF can be used for catalog matching and distributor lookup.
Gate Drivers 6A Sngl MOSFET Drvr
Low-Side Gate Driver IC Inverting 8-DFN-S (6x5)
IC GATE DRVR LOW-SIDE 8DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MCP1406-E/MF-ND | 1220911-MCP1406-E/MF | 730-MCP1406-E/MF | MCP1406-E/MF | MCP1406-E/MF | MCP1406-E/MF |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - MCP1406-E/MF | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side; Low-Side | Low-side | ||
| Output Configuration | Inverting | Inverting; Inverting | Inverting | |||
| Output Current | 6 amps | 6 amps | 6 amps | 6 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | |
| Rise Time | 20 ns | 20 ns | 20 ns | 20 ns |