Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MCP1405-E/SO MCP1405-E/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 1074707-MCP1405-E/SO Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 4.5A, 4.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 15ns, 18ns Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1074707-MCP1405-E/SO Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 4.5A, 4.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 15ns, 18ns Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MCP1405-E/SO - 1074707-MCP1405-E/SO - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MCP1405-E/SO
1074707-MCP1405-E/SO
PMIC - PMIC - Gate Drivers - MCP1405-E/SO 1074707-MCP1405-E/SO
Manufacturer: Microchip Technology Win Source Part Number: 1074707-MCP1405-E/SO Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 4.5A, 4.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 15ns, 18ns Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1074707-MCP1405-E/SO
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 4.5A, 4.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 15ns, 18ns
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1074707-MCP1405-E/SO
Product Name PMIC - PMIC - Gate Drivers - MCP1405-E/SO
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2625ALS - 922460-2SK2625ALS - Win Source Electronics
Specs
Polarity N-Channel
TJ 150 C (302 F)
Package Type TO-220; SOT3; TO-220FI(LS)
View Details
MOSFETs - 1827049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type So
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910026SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
2 suppliers
CSD17304Q3 30V N-Channel NexFET? Power MOSFET - CSD17304Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0088 ohms
View Details
8 suppliers