Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
IC GATE DRVR LOW-SIDE 8DIP Product overview: MCP1405-E/P from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MCP1405-E/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1220908-MCP1405-E/P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 4.5A, 4.5A
Rise / Fall Time (Typ): 15ns, 18ns
Family Name: MCP1405
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): MAX628CPA; MAX628EPA+; TSC428EPA;
Introduction Date: December 07, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC, MOSFET DRIVER, LOW SIDE, DIP-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Inverting, Non-Inverting; Source Current:4.5A; MSL:- RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 8DIP
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
Gate Drivers 4.5A Dual MOSFET
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MCP1405-E/P-ND | 730-MCP1405-E/P | 1220908-MCP1405-E/P | 17M0569 | MCP1405-E/P | MCP1405-E/P | MCP1405-E/P |
| Product Name | Gate Drivers | Gate Driver IC | PMIC - PMIC - Gate Drivers - MCP1405-E/P | Ic, Mosfet Driver, Low Side, Dip-8; No. Of Channels Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Inverting, Non-Inverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 4.5 amps | 4.5 amps | 4.5 amps | 4.5 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | ||
| Rise Time | 15 ns | 15 ns | 15 ns | 15 ns |