The MCP1403/4/5 devices are a family of 4.5A,dual output buffers/MOSFET drivers. As MOSFET drivers, the MCP1403/4/5 can easily charge 2200 pF gate capacitance in under 28 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity.
Additional Features
High peak output Current: 4.5A (typ)
Low Shoot-Through/Cross-
Conduction Current in output Stage
Wide input supply Operating Range: 4.5V to 18V
High Capacitive Load drive Capability:
2200 pF in 15 nsec (typ)
5600 pF in 34 nsec (typ)
Short Delay Times: 40 nsec(typ)
Low Supply Current:
With Logic '1' Input - 1.0mA (typ.)
With Logic '1' Input - 150uA (typ.)
Latch-Up Protected: Will Withstand 1.5A Reverse Current
Low output Impedance: 2.2 Ohms (typ.)
Logic Input will withstand negative swings Up To 5V
Packages: 8-Pin SOIC, PDIP, 8-Pin 6x5 DFN, and 16-Pin SOIC
The MCP1403/4/5 devices are a family of 4.5A,dual output buffers/MOSFET drivers. As MOSFET drivers, the MCP1403/4/5 can easily charge 2200 pF gate capacitance in under 28 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity.
Additional Features
- High peak output Current: 4.5A (typ)
- Low Shoot-Through/Cross-Conduction Current in output Stage
- Wide input supply Operating Range: 4.5V to 18V
- High Capacitive Load drive Capability:
- 2200 pF in 15 nsec (typ)
- 5600 pF in 34 nsec (typ)
- Short Delay Times: 40 nsec(typ)
- Low Supply Current:
- With Logic '1' Input - 1.0mA (typ.)
- With Logic '1' Input - 150uA (typ.)
- Latch-Up Protected: Will Withstand 1.5A Reverse Current
- Low output Impedance: 2.2 Ohms (typ.)
- Logic Input will withstand negative swings Up To 5V
- Packages: 8-Pin SOIC, PDIP, 8-Pin 6x5 DFN, and 16-Pin SOIC