The MCP1404-E/MF is a dual high-speed power MOSFET driver capable of delivering a peak output current of 4.5A. It operates within a wide input supply voltage range of 4.5V to 18V and is designed to drive capacitive loads efficiently, handling up to 2200 pF in approximately 15 ns. The device features low shoot-through current, short delay times of around 40 ns, and low supply current, making it suitable for applications such as switch mode power supplies, motor drives, and pulse transformer drives. The MCP1404-E/MF is latch-up protected and can withstand reverse currents up to 1.5A. It is compatible with TTL and CMOS logic levels, and its input can tolerate negative swings of up to 5V. The device is available in multiple package types, including an 8-pin DFN, which offers low thermal resistance for improved power dissipation. The operating temperature range is from -40°C to +125°C, ensuring reliability in various environments.
IC GATE DRVR LOW-SIDE 8DFN Product overview: MCP1404-E/MF from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MCP1404-E/MF can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-DFN-S (6x5)
Low-Side Gate Driver IC Non-Inverting 8-DFN-S (6x5)
Gate Drivers 4.5A Dual MOSFET Drvr
IC GATE DRVR LOW-SIDE 8DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MCP1404-E/MF | MCP1404-E/MF-ND | MCP1404-E/MF | MCP1404-E/MF | MCP1404-E/MF |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | ||
| Number of Outputs | 2; 2 | ||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 4.5 amps | 4.5 amps | 4.5 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts |