The MCP1404-E/MF is a dual non-inverting 4.5A MOSFET driver in an 8-pin 6x5 mm DFN package with an exposed thermal pad. It operates from a 4.5V to 18V single supply and delivers 4.5A peak output current with typical propagation delays of 40ns. The device can drive 2200pF capacitive loads in 15ns and features latch-up protection up to 1.5A reverse current. Input logic levels are compatible with TTL and CMOS (3V to 18V), and the input can withstand negative voltage swings up to 5V. The operating temperature range is -40°C to +125°C.
Buffer/Inverter Based MOSFET Driver, 4.5A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MCP1404-E/MF |
| Package Type | PDIP8 |