Low-Side Gate Driver IC Non-Inverting SOT-23-5
Low-Side Gate Driver IC Non-Inverting SOT-23-5
Low-Side Gate Driver IC Non-Inverting SOT-23-5
IC GATE DRVR LOW-SIDE SOT23-5 Product overview: MCP1402T-E/OT from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOT23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MCP1402T-E/OT can be used for catalog matching and distributor lookup.
Low Side 1 500mA 19ns 15ns 4.5V~18V 500mA SOT-23-5 Gate Drive ICs ROHS
DRIVER MOSFET 500MA NON-INV, SMD; Driver Configuration:Low Side; Peak Output Current:500mA; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOT-23; No. of Pins:5Pins; Input Delay:35ns; Output Delay:35ns; Operating RoHS Compliant: Yes
MOSFET DRIVER, 5-SOT-23; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; Driver Case Style:SOT-23; Input Type:Non-Inverting; Source Current:500mA; Sink Current:500mA RoHS Compliant: Yes
MOSFET DRIVER, 5-SOT-23; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; Driver Case Style:SOT-23; Input Type:Non-Inverting; Source Current:500mA; Sink Current:500mA RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE SOT23-5
Low-Side Gate Driver IC Non-Inverting SOT-23-5
Gate Drivers 0.5A Sngl MOSFET Drvr
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MCP1402T-E/OTDKR-ND | 730-MCP1402T-E/OT | MCP1402T-E/OT | 58M8864 | 28X3674 | MCP1402T-E/OT | MCP1402T-E/OT | MCP1402T-E/OT |
| Product Name | Gate Drivers | SOT23 Gate Driver IC | Power Supply Chip >> Gate Drive ICs | Driver Mosfet 500Ma Non-Inv, Smd; Driver Configuration Microchip | Mosfet Driver, 5-Sot-23; No. Of Channels Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | ||||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |||||
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | ||
| Rise Time | 19 ns | 19 ns | 19 ns | 19 ns |