The MCP1402T-E/OT is a non-inverting single-channel MOSFET driver in a 5-lead SOT-23 package, designed to supply 500 mA peak current for driving high-side or low-side MOSFETs and IGBTs. It operates from a 4.5 V to 18 V supply voltage and features a typical rise time of 19 ns and fall time of 15 ns with a 470 pF load. The device has a propagation delay of 35 ns, matched rise and fall times, and supports logic inputs compatible with TTL and CMOS levels from 3 V to 18 V. It is latch-up protected, withstands reverse current up to 500 mA, and is rated for operation from -40°C to +125°C with a maximum junction temperature of +150°C. The package is Pb-free and meets JEDEC standards for matte tin plating.
Manufacturer: Microchip Technology
Win Source Part Number: 023048-MCP1402T-E/OT
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 500mA, 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-23-5
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 19ns, 15ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 023048-MCP1402T-E/OT |
| Product Name | PMIC - PMIC - Gate Drivers - MCP1402T-E/OT |
| Polarity | N-Channel; P-Channel |