Microchip Technology, Inc. Voltage Supervisor, Push-Pull, Active Low MCP1316

Description
The MCP1316/16M/17/18/18 M/19/19M/20/21/22 are voltage supervisor devices designed to keep a microcontroller in reset until the system voltage has reached and stablized at a proper level for reliable system operation. These devices also protect from brown-out conditions when the system supply voltage drops below the specified threshold voltage level. Additional Features Low supply current Precision monitoring trip point options of 2.0V to 4.7V (100 mV increment) Reset microcontroller in a power loss event Reset delay time-out option: (1.4 ms, 30 ms, 200 ms, 1600 ms) Watchdog timer input time-out options: (6.3 ms, 102 ms, 1600 ms, 25600 ms) SOT-23-5 Pb-free packaging
Datasheet
Description
The MCP1316/16M/17/18/18 M/19/19M/20/21/22 are voltage supervisor devices designed to keep a microcontroller in reset until the system voltage has reached and stablized at a proper level for reliable system operation. These devices also protect from brown-out conditions when the system supply voltage drops below the specified threshold voltage level. Additional Features Low supply current Precision monitoring trip point options of 2.0V to 4.7V (100 mV increment) Reset microcontroller in a power loss event Reset delay time-out option: (1.4 ms, 30 ms, 200 ms, 1600 ms) Watchdog timer input time-out options: (6.3 ms, 102 ms, 1600 ms, 25600 ms) SOT-23-5 Pb-free packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Supervisor, Push-Pull, Active Low - MCP1316 - Microchip Technology, Inc.
Chandler, AZ, United States
Voltage Supervisor, Push-Pull, Active Low
MCP1316
Voltage Supervisor, Push-Pull, Active Low MCP1316
The MCP1316/16M/17/18/18 M/19/19M/20/21/22 are voltage supervisor devices designed to keep a microcontroller in reset until the system voltage has reached and stablized at a proper level for reliable system operation. These devices also protect from brown-out conditions when the system supply voltage drops below the specified threshold voltage level. Additional Features Low supply current Precision monitoring trip point options of 2.0V to 4.7V (100 mV increment) Reset microcontroller in a power loss event Reset delay time-out option: (1.4 ms, 30 ms, 200 ms, 1600 ms) Watchdog timer input time-out options: (6.3 ms, 102 ms, 1600 ms, 25600 ms) SOT-23-5 Pb-free packaging

The MCP1316/16M/17/18/18M/19/19M/20/21/22 are voltage supervisor devices designed to keep a microcontroller in reset until the system voltage has reached and stablized at a proper level for reliable system operation. These devices also protect from brown-out conditions when the system supply voltage drops below the specified threshold voltage level.

Additional Features

    • Low supply current
    • Precision monitoring trip point options of 2.0V to 4.7V (100 mV increment)
    • Reset microcontroller in a power loss event
    • Reset delay time-out option: (1.4 ms, 30 ms, 200 ms, 1600 ms)
    • Watchdog timer input time-out options: (6.3 ms, 102 ms, 1600 ms, 25600 ms)
    • SOT-23-5 Pb-free packaging
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MCP1316
Product Name Voltage Supervisor, Push-Pull, Active Low
Features Watchdog Timer; Manual Reset
Output Options Push-Pull
Type ['SOT-23']
IQ 1 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897812 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Open Drain, Active Low
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) - BQ2011SN-D118TR - Texas Instruments
Specs
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers