Switched Capacitor Voltage Converter 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 021992-MAX660MX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 10kHz, 80kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Ratiometric
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin
Minimum Input Voltage: 1.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Portable Devices, Medical
Charge Pump IC: INV/STPUP, -1.5V to -5.5V, 100mA, SOIC Product overview: MAX660MX/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -1.5V, -5.5V, 100mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -1.5V, -5.5V, 100mA, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX660MX/NOPB can be used for catalog matching and distributor lookup.
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 100mA 8-SOIC (0.154"", 3.90mm Width)"
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 100mA 8-SOIC (0.154"", 3.90mm Width)"
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 100mA 8-SOIC (0.154"", 3.90mm Width)"
CHARGE PUMP, DOUBLER/INV, 80KHZ, SOIC-8; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:100mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes
IC REG CHRG PUMP INV 100MA 8SOIC
IC REG CHARGE PUMP INV 8SOIC
Switching Voltage Regulators SWITCHED CAPACITOR VOLTAGE CONVERTER
IC REG CHARGE PUMP INV 8SOIC
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 100mA 8-SOIC (0.154", 3.90mm Width)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MAX660MX/NOPB | 021992-MAX660MX/NOPB | 739-MAX660MX/NOPB | MAX660MX/NOPBTR-ND | 28AH3845 | MAX660MX/NOPB | MAX660MX/NOPB | MAX660MX/NOPB | MAX660MX/NOPB | MAX660MX/NOPB |
| Product Name | MAX660 Switched Capacitor Voltage Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX660MX/NOPB | -1.5V -5.5V 100mA SOIC Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Charge Pump, Doubler/inv, 80Khz, Soic-8; Output Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Charge Pump | ||||||||
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| VIN | 1.5 to 5.5 volts | 5.5 volts | 1.5 to 5.5 volts | 5.5 volts | 1.5 to 5.5 volts | |||||
| fsw | 10 to 80 kHz | 10 to 80 kHz | 10 to 80 kHz | 10 to 80 kHz | 10 kHz | 10 to 80 kHz | 10 to 80 kHz |