Microchip Technology, Inc. Application Specific Clock/Timing MAX9451EHJ

Description
3G, Ethernet, SONET/SDH Clock Generator IC 160MHz 1 Output 32-TQFP-EP (5x5)
Datasheet
Description
3G, Ethernet, SONET/SDH Clock Generator IC 160MHz 1 Output 32-TQFP-EP (5x5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - MAX9451EHJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
MAX9451EHJ
Application Specific Clock/Timing MAX9451EHJ
3G, Ethernet, SONET/SDH Clock Generator IC 160MHz 1 Output 32-TQFP-EP (5x5)

3G, Ethernet, SONET/SDH Clock Generator IC 160MHz 1 Output 32-TQFP-EP (5x5)

Buy Now Datasheet
Clock/Timing - Application Specific - MAX9451EHJ - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
MAX9451EHJ
Clock/Timing - Application Specific MAX9451EHJ
IC CLOCK GENERATOR 32TQFP

IC CLOCK GENERATOR 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number MAX9451EHJ MAX9451EHJ
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator
Bus Interface HSTL
Package Type Surface Mount; 32-TQFP Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.4 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B08933-GMR - Richardson RFPD
Specs
Device Type Clock Generator
View Details
3 suppliers
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGGRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-B-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
 - CY22801KSXC-024 - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Package Type SOP
Features / Standards RoHS
View Details
3 suppliers