Microchip Technology, Inc. Clock/Timing - Application Specific MAX9450EHJ-T

Description
IC CLOCK GENERATOR 32TQFP
Datasheet
Description
IC CLOCK GENERATOR 32TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - MAX9450EHJ-T - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
MAX9450EHJ-T
Clock/Timing - Application Specific MAX9450EHJ-T
IC CLOCK GENERATOR 32TQFP

IC CLOCK GENERATOR 32TQFP

Supplier's Site Datasheet
Application Specific Clock/Timing - MAX9450EHJ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
MAX9450EHJ-T
Application Specific Clock/Timing MAX9450EHJ-T
3G, Ethernet, SONET/SDH Clock Generator IC 160MHz 1 Output 32-TQFP (5x5)

3G, Ethernet, SONET/SDH Clock Generator IC 160MHz 1 Output 32-TQFP (5x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number MAX9450EHJ-T MAX9450EHJ-T
Product Name Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Generator
Package Type Surface Mount; Surface Mount Surface Mount; 32-TQFP Exposed Pad
Frequency 160 MHz 160 MHz
Bus Interface ECL; PECL; LVPECL; LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Application Specific - CY28354OXC-400 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
CD4046B-MIL CMOS Micropower Phase-Locked Loop - CD4046BF3A - Texas Instruments
Specs
Bus Interface CMOS
Package Type CDIP,DIESALE,WAFERSALE
Supply Voltage 3 to 18 volts
View Details
5 suppliers
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RV-3129-C3-32.768KHZ-OPTION-B-TA-QA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock/Calendar; Real Time Clock
Package Type Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers