Microchip Technology, Inc. Clock/Timing - Clock/Timing - Application Specific - MAX3679AETJ2T MAX3679AETJ2T

Description
Manufacturer: Microchip Technology Win Source Part Number: 881638-MAX3679AETJ2T Operating Temperature Range: -40°C ~ 85°C Features: Ethernet Clock Generator, Fanout Distribution, Multiplexer IC 312.5MHz 1 Output 32-TQFN-EP (5x5) Package: Reel - TR Package: 32-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: MAX3679 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN-EP (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MAX3679AETJ+TMS, MAX3679AETJ+TMS-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 881638-MAX3679AETJ2T Operating Temperature Range: -40°C ~ 85°C Features: Ethernet Clock Generator, Fanout Distribution, Multiplexer IC 312.5MHz 1 Output 32-TQFN-EP (5x5) Package: Reel - TR Package: 32-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: MAX3679 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN-EP (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MAX3679AETJ+TMS, MAX3679AETJ+TMS-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - MAX3679AETJ2T - 881638-MAX3679AETJ2T - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - MAX3679AETJ2T
881638-MAX3679AETJ2T
Clock/Timing - Clock/Timing - Application Specific - MAX3679AETJ2T 881638-MAX3679AETJ2T
Manufacturer: Microchip Technology Win Source Part Number: 881638-MAX3679AETJ2T Operating Temperature Range: -40°C ~ 85°C Features: Ethernet Clock Generator, Fanout Distribution, Multiplexer IC 312.5MHz 1 Output 32-TQFN-EP (5x5) Package: Reel - TR Package: 32-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: MAX3679 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN-EP (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MAX3679AETJ+TMS, MAX3679AETJ+TMS-ND

Manufacturer: Microchip Technology
Win Source Part Number: 881638-MAX3679AETJ2T
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet Clock Generator, Fanout Distribution, Multiplexer IC 312.5MHz 1 Output 32-TQFN-EP (5x5)
Package: Reel - TR
Package: 32-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MAX3679
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFN-EP (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MAX3679AETJ+TMS, MAX3679AETJ+TMS-ND

Buy Now Datasheet
Clock and Timing IC - 763-MAX3679AETJ2T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-MAX3679AETJ2T
Clock and Timing IC 763-MAX3679AETJ2T
IC CLOCK GENERATOR 32TQFN Product overview: MAX3679AETJ2T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-MAX3679AETJ2T can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 32TQFN Product overview: MAX3679AETJ2T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-MAX3679AETJ2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Application Specific - MAX3679AETJ2T - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
MAX3679AETJ2T
Clock/Timing - Application Specific MAX3679AETJ2T
IC CLOCK GENERATOR 32TQFN

IC CLOCK GENERATOR 32TQFN

Supplier's Site Datasheet
Application Specific Clock/Timing - MAX3679AETJ2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
MAX3679AETJ2T
Application Specific Clock/Timing MAX3679AETJ2T
Ethernet Clock Generator, Fanout Distribution, Multiplexer IC 312.5MHz 1 Output 32-TQFN-EP (5x5)

Ethernet Clock Generator, Fanout Distribution, Multiplexer IC 312.5MHz 1 Output 32-TQFN-EP (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 881638-MAX3679AETJ2T 763-MAX3679AETJ2T MAX3679AETJ2T MAX3679AETJ2T
Product Name Clock/Timing - Clock/Timing - Application Specific - MAX3679AETJ2T Clock and Timing IC Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Generator Clock Generator
Package Type Surface Mount; 32-TQFN-EP (5x5) Reel - TR Surface Mount; Surface Mount Surface Mount; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency 312 MHz 312 MHz
Unlock Full Specs
to access all available technical data