Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Specialized MAX24288ETK2

Description
Win Source Part Number: 1370717-MAX24288ETK2 Category: Integrated Circuits (ICs) - Interface - Specialized Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Box Product Status: Active Package / Case: 68-WFQFN Exposed Pad Supplier Device Package: 68-TQFN-EP (8x8) Base Product Number: MAX24288 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Switch Interfacing REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.14V ~ 3.465V Interface: Ethernet
Request a Quote Datasheet
Description
Win Source Part Number: 1370717-MAX24288ETK2 Category: Integrated Circuits (ICs) - Interface - Specialized Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Box Product Status: Active Package / Case: 68-WFQFN Exposed Pad Supplier Device Package: 68-TQFN-EP (8x8) Base Product Number: MAX24288 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Switch Interfacing REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.14V ~ 3.465V Interface: Ethernet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1370717-MAX24288ETK2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1370717-MAX24288ETK2
Integrated Circuits (ICs) - Interface - Specialized 1370717-MAX24288ETK2
Win Source Part Number: 1370717-MAX24288ETK2 Category: Integrated Circuits (ICs) - Interface - Specialized Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Box Product Status: Active Package / Case: 68-WFQFN Exposed Pad Supplier Device Package: 68-TQFN-EP (8x8) Base Product Number: MAX24288 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Switch Interfacing REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.14V ~ 3.465V Interface: Ethernet

Win Source Part Number: 1370717-MAX24288ETK2
Category: Integrated Circuits (ICs) - Interface - Specialized
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Box
Product Status: Active
Package / Case: 68-WFQFN Exposed Pad
Supplier Device Package: 68-TQFN-EP (8x8)
Base Product Number: MAX24288
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Switch Interfacing
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.14V ~ 3.465V
Interface: Ethernet

Buy Now Datasheet
Interface - Specialized - MAX24288ETK2 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MAX24288ETK2
Interface - Specialized MAX24288ETK2
IC INTERFACE SPECIALIZED 68TQFN

IC INTERFACE SPECIALIZED 68TQFN

Supplier's Site Datasheet
Specialized - MAX24288ETK2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MAX24288ETK2
Specialized MAX24288ETK2
Switch Interfacing Interface 68-TQFN-EP (8x8)

Switch Interfacing Interface 68-TQFN-EP (8x8)

Buy Now Datasheet
Specialized - MAX24288ETK2 - ODG (Origin Data Global)
Shenzhen, China
Specialized
MAX24288ETK2
Specialized MAX24288ETK2
IC INTERFACE SPECIALIZED 68TQFN

IC INTERFACE SPECIALIZED 68TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - MAX24288ETK2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MAX24288ETK2
Integrated Circuits (ICs) - Interface - Specialized MAX24288ETK2
IC INTERFACE SPECIALIZED 68TQFN

IC INTERFACE SPECIALIZED 68TQFN

Supplier's Site
IC INTERFACE SPECIALIZED 68TQFN - 536-MAX24288ETK2 - Utmel Electronic Limited
Hong Kong, China
IC INTERFACE SPECIALIZED 68TQFN
536-MAX24288ETK2
IC INTERFACE SPECIALIZED 68TQFN 536-MAX24288ETK2
IC INTERFACE SPECIALIZED 68TQFN

IC INTERFACE SPECIALIZED 68TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1370717-MAX24288ETK2 MAX24288ETK2 MAX24288ETK2 MAX24288ETK2 MAX24288ETK2 536-MAX24288ETK2
Product Name Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized IC INTERFACE SPECIALIZED 68TQFN
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
RF Front End (LNA + PA) - 2312-QPF4209SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Distance and angle measurement - Digital Impulse Interface - 750-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 722-SI2435-A-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
5 suppliers