Win Source Part Number: 1353607-MAX24287ETK2
Category: Integrated Circuits (ICs) - Interface - Specialized
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tray
Product Status: Active
Package / Case: 68-WFQFN Exposed Pad
Supplier Device Package: 68-TQFN-EP (8x8)
Base Product Number: MAX24287
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Switch Interfacing
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.14V ~ 3.465V
Interface: Ethernet
Switch Interfacing Interface 68-TQFN-EP (8x8)
IC INTERFACE SPECIALIZED 68TQFN
IC INTERFACE SPECIALIZED 68TQFN
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1353607-MAX24287ETK2 | MAX24287ETK2 | MAX24287ETK2 | MAX24287ETK2 |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface |