Manufacturer: Microchip Technology
Win Source Part Number: 785190-MAQ4124YME-VA
Series: Automotive, AEC-Q100
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 20 V
Channel Type: Independent
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 3A, 3A
Rise / Fall Time (Typ): 11ns, 11ns
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC-EP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 785190-MAQ4124YME-VAO |
| Product Name | PMIC - PMIC - Gate Drivers - MAQ4124YME-VAO |
| Polarity | N-Channel; P-Channel |