Microchip Technology, Inc. System On Chip (SoC) M2S150-1FC1152

Description
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 150K Logic Modules 166MHz 1152-FCBGA (35x35)
Request a Quote
Description
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 150K Logic Modules 166MHz 1152-FCBGA (35x35)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M2S150-1FC1152 is a System on Chip (SoC) from Quarktwin Technology Ltd. that integrates an ARM Cortex-M3 processor with an FPGA, specifically designed for applications requiring both processing power and programmable logic. It features 150,000 logic modules and operates at a maximum frequency of 166 MHz. The device is housed in a 1152-FCBGA package, measuring 35x35 mm, which facilitates efficient thermal management and compact design. This SoC is suitable for a variety of applications, including embedded systems, industrial control, and communications, where flexibility and performance are critical. The integration of the ARM Cortex-M3 allows for efficient processing capabilities, while the FPGA component provides the ability to customize hardware functionality as needed. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of logic capacity, processing speed, and form factor.

Datasheet Summary
Powered by GS/AI

The M2S150-1FC1152 is a System on Chip (SoC) from Quarktwin Technology Ltd. that integrates an ARM Cortex-M3 processor with an FPGA, specifically designed for applications requiring both processing power and programmable logic. It features 150,000 logic modules and operates at a maximum frequency of 166 MHz. The device is housed in a 1152-FCBGA package, measuring 35x35 mm, which facilitates efficient thermal management and compact design. This SoC is suitable for a variety of applications, including embedded systems, industrial control, and communications, where flexibility and performance are critical. The integration of the ARM Cortex-M3 allows for efficient processing capabilities, while the FPGA component provides the ability to customize hardware functionality as needed. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of logic capacity, processing speed, and form factor.

Suppliers

Company
Product
Description
Supplier Links
System On Chip (SoC) - M2S150-1FC1152-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
M2S150-1FC1152-ND
System On Chip (SoC) M2S150-1FC1152-ND
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 150K Logic Modules 166MHz 1152-FCBGA (35x35)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 150K Logic Modules 166MHz 1152-FCBGA (35x35)

Buy Now Datasheet
System On Chip (SoC) - M2S150-1FC1152 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
M2S150-1FC1152
System On Chip (SoC) M2S150-1FC1152
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 150K Logic Modules 166MHz 1152-FCBGA (35x35)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 150K Logic Modules 166MHz 1152-FCBGA (35x35)

Buy Now Datasheet
Embedded - System On Chip (SoC) - M2S150-1FC1152 - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
M2S150-1FC1152
Embedded - System On Chip (SoC) M2S150-1FC1152
IC SOC CORTEX-M3 166MHZ 1152BGA

IC SOC CORTEX-M3 166MHZ 1152BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - M2S150-1FC1152 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
M2S150-1FC1152
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) M2S150-1FC1152
IC SOC CORTEX-M3 166MHZ 1152BGA

IC SOC CORTEX-M3 166MHZ 1152BGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number M2S150-1FC1152-ND M2S150-1FC1152 M2S150-1FC1152 M2S150-1FC1152
Product Name System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Processor Core ARM ARM; ARM® Cortex®-M3 ARM; ARM® Cortex®-M3 ARM
Interface CAN; SPI; UART; USB CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB
Package / Case 1152-BBGA, FCBGA 1152-BBGA, FCBGA
Clock Frequency 166 MHz 166 MHz 166 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1176 to 750 MHz
RAM Size 2.5 MB
View Details
nRF52820 System on Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Data Bus 128 Bit
Interface UART; USB
View Details