ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 90K Logic Modules 166MHz 484-FPBGA (23x23)
Win Source Part Number: 1356229-M2S090T-1FG4
Category: Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: SmartFusion®2
Package: Tray
Product Status: Active
Package / Case: 484-BGA
Supplier Device Package: 484-FPBGA (23x23)
Base Product Number: M2S090
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A001A2C
Speed: 166MHz
Number of I/O: 267
Core Processor: ARM® Cortex®-M3
Connectivity: CANbus, Ethernet, I²C, SPI, UART/USART, USB
Peripherals: DDR, PCIe, SERDES
RAM Size: 64KB
Architecture: MCU, FPGA
Flash Size: 512KB
Primary Attributes: FPGA - 90K Logic Modules
IC SOC CORTEX-M3 166MHZ 484FBGA
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 90K Logic Modules 166MHz 484-FPBGA (23x23)
IC SOC CORTEX-M3 166MHZ 484FBGA
IC SOC CORTEX-M3 166MHZ 484FBGA
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | M2S090T-1FG484M-ND | 1356229-M2S090T-1FG484M | M2S090T-1FG484M | M2S090T-1FG484M | M2S090T-1FG484M | M2S090T-1FG484M |
| Product Name | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) | Embedded - System On Chip (SoC) | System On Chip (SoC) | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM | ARM; ARM® Cortex®-M3 | ARM; ARM® Cortex®-M3 | ARM® Cortex®-M3 | ARM |
| Interface | CAN; SPI; UART; USB | CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB | CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB | |||
| Package / Case | 484-BGA | Tray | 484-BGA | |||
| Clock Frequency | 166 MHz | 166 MHz | 166 MHz |