ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 60K Logic Modules 166MHz 400-VFBGA (17x17)
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 60K Logic Modules 166MHz 400-VFBGA (17x17)
IC SOC CORTEX-M3 166MHZ 400VFBGA
IC SOC CORTEX-M3 166MHZ 400VFBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | M2S060T-1VF400I-ND | M2S060T-1VF400I | M2S060T-1VF400I | M2S060T-1VF400I |
| Product Name | System On Chip (SoC) | System On Chip (SoC) | Embedded - System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM; ARM® Cortex®-M3 | ARM; ARM® Cortex®-M3 | ARM |
| Interface | CAN; SPI; UART; USB | CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB | CAN; I2C; SPI; UART; USB; CANbus, Ethernet, I²C, SPI, UART/USART, USB | |
| Package / Case | 400-LFBGA | 400-LFBGA | ||
| Clock Frequency | 166 MHz | 166 MHz | 166 MHz |