Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) M2S025TS-1FGG484I

Description
Win Source Part Number: 1073637-M2S025TS-1FG G484I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: SmartFusion®2 Core Processor: ARM® Cortex®-M3 Speed: 166MHz Package: Tray Standard Package: 60 Connectivity: CANbus, Ethernet, I2C, SPI, UART/USART, USB Peripherals: DDR, PCIe, SERDES Number of I/O: 267 RAM Size: 64KB Flash Size: 256KB Architecture: MCU, FPGA Primary Attributes: FPGA - 25K Logic Modules Package / Case: 484-BGA Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): M2S025-FGG484; M2S025T-FGG484; M2S050-FGG484; LFE3-17EA-7FN484I; LFE3-17EA-8LFN484C; LFE3-17EA-8LFN484IM2 S025TS1FGG484I; ECCN: 5A002A1 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: M2S025
Request a Quote Datasheet
Description
Win Source Part Number: 1073637-M2S025TS-1FG G484I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: SmartFusion®2 Core Processor: ARM® Cortex®-M3 Speed: 166MHz Package: Tray Standard Package: 60 Connectivity: CANbus, Ethernet, I2C, SPI, UART/USART, USB Peripherals: DDR, PCIe, SERDES Number of I/O: 267 RAM Size: 64KB Flash Size: 256KB Architecture: MCU, FPGA Primary Attributes: FPGA - 25K Logic Modules Package / Case: 484-BGA Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): M2S025-FGG484; M2S025T-FGG484; M2S050-FGG484; LFE3-17EA-7FN484I; LFE3-17EA-8LFN484C; LFE3-17EA-8LFN484IM2 S025TS1FGG484I; ECCN: 5A002A1 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: M2S025
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1073637-M2S025TS-1FGG484I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1073637-M2S025TS-1FGG484I
Win Source Part Number: 1073637-M2S025TS-1FG G484I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: SmartFusion®2 Core Processor: ARM® Cortex®-M3 Speed: 166MHz Package: Tray Standard Package: 60 Connectivity: CANbus, Ethernet, I2C, SPI, UART/USART, USB Peripherals: DDR, PCIe, SERDES Number of I/O: 267 RAM Size: 64KB Flash Size: 256KB Architecture: MCU, FPGA Primary Attributes: FPGA - 25K Logic Modules Package / Case: 484-BGA Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): M2S025-FGG484; M2S025T-FGG484; M2S050-FGG484; LFE3-17EA-7FN484I; LFE3-17EA-8LFN484C; LFE3-17EA-8LFN484IM2 S025TS1FGG484I; ECCN: 5A002A1 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: M2S025

Win Source Part Number: 1073637-M2S025TS-1FGG484I
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: SmartFusion®2
Core Processor: ARM® Cortex®-M3
Speed: 166MHz
Package: Tray
Standard Package: 60
Connectivity: CANbus, Ethernet, I2C, SPI, UART/USART, USB
Peripherals: DDR, PCIe, SERDES
Number of I/O: 267
RAM Size: 64KB
Flash Size: 256KB
Architecture: MCU, FPGA
Primary Attributes: FPGA - 25K Logic Modules
Package / Case: 484-BGA
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): M2S025-FGG484; M2S025T-FGG484; M2S050-FGG484; LFE3-17EA-7FN484I; LFE3-17EA-8LFN484C; LFE3-17EA-8LFN484IM2S025TS1FGG484I;
ECCN: 5A002A1
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: M2S025

Buy Now Datasheet
System On Chip (SoC) - M2S025TS-1FGG484I-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
M2S025TS-1FGG484I-ND
System On Chip (SoC) M2S025TS-1FGG484I-ND
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 25K Logic Modules 166MHz 484-FPBGA (23x23)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 25K Logic Modules 166MHz 484-FPBGA (23x23)

Buy Now Datasheet
Shenzhen, China
Embedded - System On Chip (SoC)
M2S025TS-1FGG484I
Embedded - System On Chip (SoC) M2S025TS-1FGG484I
IC SOC CORTEX-M3 166MHZ 484FBGA

IC SOC CORTEX-M3 166MHZ 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - M2S025TS-1FGG484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
M2S025TS-1FGG484I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) M2S025TS-1FGG484I
IC SOC CORTEX-M3 166MHZ 484FBGA

IC SOC CORTEX-M3 166MHZ 484FBGA

Supplier's Site
System On Chip (SoC) - M2S025TS-1FGG484I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
M2S025TS-1FGG484I
System On Chip (SoC) M2S025TS-1FGG484I
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 25K Logic Modules 166MHz 484-FPBGA (23x23)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion®2 FPGA - 25K Logic Modules 166MHz 484-FPBGA (23x23)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1073637-M2S025TS-1FGG484I M2S025TS-1FGG484I-ND M2S025TS-1FGG484I M2S025TS-1FGG484I M2S025TS-1FGG484I
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Embedded - System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM ARM; ARM® Cortex®-M3 ARM ARM; ARM® Cortex®-M3
Package / Case Tray 484-BGA 484-BGA
RAM Size 0.0640 MB 0.0640 MB 0.0640 MB 0.0640 MB
Number of Inputs/Outputs 267 # 267 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 213 to 500 MHz
RAM Size 0.5120 MB
View Details
System-On-Chips - 1697118 - RS Components, Ltd.
Nordic Semiconductor ASA
Specs
Processor Core ARM; 32-bit arm cortex m4, bluetooth smart
Interface 32-bit arm cortex m4, bluetooth smart
Package / Case Qfn
View Details