IGLOO2 Field Programmable Gate Array (FPGA) IC 209 719872 6060 484-BGA
IGLOO2 Field Programmable Gate Array (FPGA) IC 209 719872 6060 484-BGA
IC FPGA 209 I/O 484FBGA
IC FPGA 209 I/O 484FBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1100-1316-ND | M2GL005-FGG484 | M2GL005-FGG484 | M2GL005-FGG484 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BGA | Other; 484-BGA | ||
| Pins | 484 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Logic Cells / Logic Blocks | 6060 | 6060 |