Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Arra
Series: IGLOO2
Package: Tray
Product Status: Active
Number of Logic Elements/Cells: 6060
Total RAM Bits: 719872
Voltage - Supply: 1.14V ~ 2.625V
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 100°C (TJ)
Package / Case: 144-LQFP
IGLOO2 Field Programmable Gate Array (FPGA) IC 84 719872 6060 144-LQFP
IC FPGA 84 I/O 144TQFP Product overview: M2GL005-1TQG144I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-M2GL005-1TQG144I
IC FPGA 84 I/O 144TQFP
IC FPGA 84 I/O 144TQFP
IGLOO2 Field Programmable Gate Array (FPGA) IC 84 719872 6060 144-LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | M2GL005-1TQG144I-ND | 696-M2GL005-1TQG144I | M2GL005-1TQG144I | M2GL005-1TQG144I | M2GL005-1TQG144I | |
| Product Name | Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Arra | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 6060 | 6060 | 6060 | 6060 | ||
| Supply Voltage | Other; 1.14V ~ 2.625V | Other; 1.2 V | Other | Other; 1.14V ~ 2.625V | ||
| Package Type | LFQP; Other; 144-LQFP | Other; Tray | QFP; Other; 144-LQFP | |||
| Pins | 144 | 144 |