Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) M1AGL600V2-CS281

Description
IGLOO Field Programmable Gate Array (FPGA) IC 215 110592 13824 281-TFBGA, CSBGA
Request a Quote
Description
IGLOO Field Programmable Gate Array (FPGA) IC 215 110592 13824 281-TFBGA, CSBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M1AGL600V2-CS281 is a low-power Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It operates with a core voltage range of 1.2V to 1.5V and features Flash*Freeze technology, allowing for ultra-low power consumption of just 5 µW in Flash*Freeze mode while retaining programmed content. The device supports up to 600,000 system gates and includes up to 144 Kbits of true dual-port SRAM, along with a maximum of 300 user I/Os. This FPGA is built on a 130-nm, 7-layer metal, flash-based CMOS process, providing instant-on capabilities and single-chip solutions. It supports in-system programming (ISP) with advanced security features, including 128-bit AES decryption. The device is capable of operating at system performance levels of 250 MHz for 1.5V systems and 160 MHz for 1.2V systems. The M1AGL600V2-CS281 also offers a variety of I/O standards, including single-ended and differential types, and supports mixed-voltage operation. It features a high-performance routing hierarchy and includes embedded memory options, making it suitable for a range of applications requiring flexibility and efficiency.

Datasheet Summary
Powered by GS/AI

The M1AGL600V2-CS281 is a low-power Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It operates with a core voltage range of 1.2V to 1.5V and features Flash*Freeze technology, allowing for ultra-low power consumption of just 5 µW in Flash*Freeze mode while retaining programmed content. The device supports up to 600,000 system gates and includes up to 144 Kbits of true dual-port SRAM, along with a maximum of 300 user I/Os. This FPGA is built on a 130-nm, 7-layer metal, flash-based CMOS process, providing instant-on capabilities and single-chip solutions. It supports in-system programming (ISP) with advanced security features, including 128-bit AES decryption. The device is capable of operating at system performance levels of 250 MHz for 1.5V systems and 160 MHz for 1.2V systems. The M1AGL600V2-CS281 also offers a variety of I/O standards, including single-ended and differential types, and supports mixed-voltage operation. It features a high-performance routing hierarchy and includes embedded memory options, making it suitable for a range of applications requiring flexibility and efficiency.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - M1AGL600V2-CS281-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
M1AGL600V2-CS281-ND
FPGAs (Field Programmable Gate Array) M1AGL600V2-CS281-ND
IGLOO Field Programmable Gate Array (FPGA) IC 215 110592 13824 281-TFBGA, CSBGA

IGLOO Field Programmable Gate Array (FPGA) IC 215 110592 13824 281-TFBGA, CSBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - M1AGL600V2-CS281 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
M1AGL600V2-CS281
FPGAs (Field Programmable Gate Array) M1AGL600V2-CS281
IGLOO Field Programmable Gate Array (FPGA) IC 215 110592 13824 281-TFBGA, CSBGA

IGLOO Field Programmable Gate Array (FPGA) IC 215 110592 13824 281-TFBGA, CSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - M1AGL600V2-CS281 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
M1AGL600V2-CS281
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) M1AGL600V2-CS281
IC FPGA 215 I/O 281CSP

IC FPGA 215 I/O 281CSP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - M1AGL600V2-CS281 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
M1AGL600V2-CS281
Embedded - FPGAs (Field Programmable Gate Array) M1AGL600V2-CS281
IC FPGA 215 I/O 281CSP

IC FPGA 215 I/O 281CSP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number M1AGL600V2-CS281-ND M1AGL600V2-CS281 M1AGL600V2-CS281 M1AGL600V2-CS281
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 281-TFBGA, CSBGA Other; 281-TFBGA, CSBGA
Pins 281
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
System Gates 600000 600000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A15B724C7 - Lingto Electronic Limited
Specs
System Gates 1.90E6
Logic Cells / Logic Blocks 16640
User I/Os 492 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details