Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961426-LX8117-05CSTT
Mounting: SMD (SMT)
Number of Pins: 4
Output Voltage: 5 V
Categories: OEM Parts(J-L)
Case / Package: SOT-223
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 961426-LX8117-05CSTT&R |
| Product Name | OEM Parts - OEM Parts (J - L) - LX8117-05CSTT&R |