Microchip Technology, Inc. RF Front End (LNA + PA) - LX5589HLQ-TR LX5589HLQ-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 924671-LX5589HLQ-TR Features: RF Front End 5.15GHz ~ 5.85GHz 802.11n/ac 16-QFN (2.5x2.5) Package: Reel - TR Package: 16-VFQFN Family Name: LX5589 Categories: RF/IF and RFID Case / Package: 16-QFN (2.5x2.5) Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 924671-LX5589HLQ-TR Features: RF Front End 5.15GHz ~ 5.85GHz 802.11n/ac 16-QFN (2.5x2.5) Package: Reel - TR Package: 16-VFQFN Family Name: LX5589 Categories: RF/IF and RFID Case / Package: 16-QFN (2.5x2.5) Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - LX5589HLQ-TR - 924671-LX5589HLQ-TR - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - LX5589HLQ-TR
924671-LX5589HLQ-TR
RF Front End (LNA + PA) - LX5589HLQ-TR 924671-LX5589HLQ-TR
Manufacturer: Microchip Technology Win Source Part Number: 924671-LX5589HLQ-TR Features: RF Front End 5.15GHz ~ 5.85GHz 802.11n/ac 16-QFN (2.5x2.5) Package: Reel - TR Package: 16-VFQFN Family Name: LX5589 Categories: RF/IF and RFID Case / Package: 16-QFN (2.5x2.5) Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks

Manufacturer: Microchip Technology
Win Source Part Number: 924671-LX5589HLQ-TR
Features: RF Front End 5.15GHz ~ 5.85GHz 802.11n/ac 16-QFN (2.5x2.5)
Package: Reel - TR
Package: 16-VFQFN
Family Name: LX5589
Categories: RF/IF and RFID
Case / Package: 16-QFN (2.5x2.5)
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 924671-LX5589HLQ-TR
Product Name RF Front End (LNA + PA) - LX5589HLQ-TR
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-495 5315TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details