Manufacturer: Microchip Technology
Win Source Part Number: 924669-LX5584ALQ-TR
Features: RF Front End 2.4GHz ~ 2.5GHz 802.11-c 16-QFN (3x3)
Package: Reel - TR
Package: 16-VFQFN Exposed Pad
Family Name: LX5584
Categories: RF/IF and RFID
Case / Package: 16-QFN (3x3)
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Other Part Number: 150-LX5584ALQ-CT, 150-LX5584ALQ-TR, 150-LX5584ALQ-DKR
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 924669-LX5584ALQ-TR |
| Product Name | RF Front End (LNA + PA) - LX5584ALQ-TR |