Microchip Technology, Inc. RF Amplifiers - LX5575LL-TR LX5575LL-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 924668-LX5575LL-TR Features: RF Amplifier IC 802.11a/-c 5.15GHz ~ 5.85GHz 16-QFN (2.5x2.5) Package: Reel - TR Package: 16-XFQFN Exposed Pad Mounting: Surface Mount Family Name: LX5575 Categories: RF/IF and RFID Case / Package: 16-QFN (2.5x2.5) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks Other Part Number: LX5575LL, LX5575LL-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 924668-LX5575LL-TR Features: RF Amplifier IC 802.11a/-c 5.15GHz ~ 5.85GHz 16-QFN (2.5x2.5) Package: Reel - TR Package: 16-XFQFN Exposed Pad Mounting: Surface Mount Family Name: LX5575 Categories: RF/IF and RFID Case / Package: 16-QFN (2.5x2.5) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks Other Part Number: LX5575LL, LX5575LL-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - LX5575LL-TR - 924668-LX5575LL-TR - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - LX5575LL-TR
924668-LX5575LL-TR
RF Amplifiers - LX5575LL-TR 924668-LX5575LL-TR
Manufacturer: Microchip Technology Win Source Part Number: 924668-LX5575LL-TR Features: RF Amplifier IC 802.11a/-c 5.15GHz ~ 5.85GHz 16-QFN (2.5x2.5) Package: Reel - TR Package: 16-XFQFN Exposed Pad Mounting: Surface Mount Family Name: LX5575 Categories: RF/IF and RFID Case / Package: 16-QFN (2.5x2.5) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks Other Part Number: LX5575LL, LX5575LL-ND

Manufacturer: Microchip Technology
Win Source Part Number: 924668-LX5575LL-TR
Features: RF Amplifier IC 802.11a/-c 5.15GHz ~ 5.85GHz 16-QFN (2.5x2.5)
Package: Reel - TR
Package: 16-XFQFN Exposed Pad
Mounting: Surface Mount
Family Name: LX5575
Categories: RF/IF and RFID
Case / Package: 16-QFN (2.5x2.5)
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 4500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 6 Weeks
Other Part Number: LX5575LL, LX5575LL-ND

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
LX5575LL-TR
RF and Wireless - RF Amplifiers LX5575LL-TR
IC AMP 802.11A/-C 5.85GHZ 16QFN

IC AMP 802.11A/-C 5.85GHZ 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 924668-LX5575LL-TR LX5575LL-TR
Product Name RF Amplifiers - LX5575LL-TR RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
RF Amplifiers - 448-BGA5M1BN6E6328XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 250 to 2700 MHz
Minimum Gain 22 dB
View Details
2 suppliers