Microchip Technology, Inc. RF and Wireless - RF Amplifiers LX5561LL

Description
IC RF AMP 802.11B/G 2.4GHZ
Description
IC RF AMP 802.11B/G 2.4GHZ

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Amplifiers
LX5561LL
RF and Wireless - RF Amplifiers LX5561LL
IC RF AMP 802.11B/G 2.4GHZ

IC RF AMP 802.11B/G 2.4GHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number LX5561LL
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DC - 5000 MHz Cascadable SiGe HBT Amplifier - QPA2263A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 5000 MHz
View Details
Specs
Frequency Range 700 to 2700 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details