Microchip Technology, Inc. RF and Wireless - RF Amplifiers LX5560LL

Description
IC AMP 802.11A WIMAX 4.9GHZ-6GHZ
Description
IC AMP 802.11A WIMAX 4.9GHZ-6GHZ

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Amplifiers
LX5560LL
RF and Wireless - RF Amplifiers LX5560LL
IC AMP 802.11A WIMAX 4.9GHZ-6GHZ

IC AMP 802.11A WIMAX 4.9GHZ-6GHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number LX5560LL
Product Name RF and Wireless - RF Amplifiers
Frequency Range 4900 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA7H1N6E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 2300 to 2690 MHz
View Details
5 suppliers
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
ADM-8624PSM, 0.2 - 20 GHz High Dynamic Range Gain Block - ADM-8624PSM - Marki Microwave LLC
Specs
Frequency Range 200 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF & MW LNA - 1110608 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 6000 MHz
Maximum Gain 25 dB
View Details