Microchip Technology, Inc. RF and Wireless - RF Amplifiers LX5560LL-13115-TR

Description
Win Source Part Number: 1356119-LX5560LL-131 15-TR Category: RF and Wireless - RF Amplifiers Package: Tape & Reel Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Product Status: Active Frequency: 4.9GHz ~ 6GHz Package / Case: 12-XFQFN Exposed Pad Supplier Device Package: 12-QFN (2x2) Base Product Number: LX5560 Mounting Type: Surface Mount HTSUS: 0000.00.0000 REACH Status: REACH Unaffected Voltage - Supply: 3.3V Gain: 12dB Noise Figure: 1.7dB Current - Supply: 9.5mA Test Frequency: 5.25GHz ~ 5.5GHz
Request a Quote Datasheet
Description
Win Source Part Number: 1356119-LX5560LL-131 15-TR Category: RF and Wireless - RF Amplifiers Package: Tape & Reel Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Product Status: Active Frequency: 4.9GHz ~ 6GHz Package / Case: 12-XFQFN Exposed Pad Supplier Device Package: 12-QFN (2x2) Base Product Number: LX5560 Mounting Type: Surface Mount HTSUS: 0000.00.0000 REACH Status: REACH Unaffected Voltage - Supply: 3.3V Gain: 12dB Noise Figure: 1.7dB Current - Supply: 9.5mA Test Frequency: 5.25GHz ~ 5.5GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - 1356119-LX5560LL-13115-TR - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Amplifiers
1356119-LX5560LL-13115-TR
RF and Wireless - RF Amplifiers 1356119-LX5560LL-13115-TR
Win Source Part Number: 1356119-LX5560LL-131 15-TR Category: RF and Wireless - RF Amplifiers Package: Tape & Reel Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Product Status: Active Frequency: 4.9GHz ~ 6GHz Package / Case: 12-XFQFN Exposed Pad Supplier Device Package: 12-QFN (2x2) Base Product Number: LX5560 Mounting Type: Surface Mount HTSUS: 0000.00.0000 REACH Status: REACH Unaffected Voltage - Supply: 3.3V Gain: 12dB Noise Figure: 1.7dB Current - Supply: 9.5mA Test Frequency: 5.25GHz ~ 5.5GHz

Win Source Part Number: 1356119-LX5560LL-13115-TR
Category: RF and Wireless - RF Amplifiers
Package: Tape & Reel
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Product Status: Active
Frequency: 4.9GHz ~ 6GHz
Package / Case: 12-XFQFN Exposed Pad
Supplier Device Package: 12-QFN (2x2)
Base Product Number: LX5560
Mounting Type: Surface Mount
HTSUS: 0000.00.0000
REACH Status: REACH Unaffected
Voltage - Supply: 3.3V
Gain: 12dB
Noise Figure: 1.7dB
Current - Supply: 9.5mA
Test Frequency: 5.25GHz ~ 5.5GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers LX5560LL-13115-TR
IC RF AMP 4.9GHZ-6GHZ 12QFN

IC RF AMP 4.9GHZ-6GHZ 12QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1356119-LX5560LL-13115-TR LX5560LL-13115-TR
Product Name RF and Wireless - RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 4900 to 6000 MHz 4900 to 6000 MHz
Minimum Gain 12 dB ? to 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sky5® LB / MB / HB Diversity Receive Module - SKY53731-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 56-lead
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
APM-7099SM, 0.01-20 GHz Surface Mount Low Phase Noise Amplifier - APM-7099SM - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - BGA925L6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1550 to 1615 MHz
View Details
3 suppliers