The LX2410AILD is an ideal solar bypass device designed for use in photovoltaic modules to redirect current during cell shading. It features a 6mm x 8mm DFN package with a maximum thickness of 0.7mm, and meets IEC61730-1 and IEC61730-2 creepage and clearance requirements with 2.6mm of creepage distance. The device handles up to 10A continuous forward current with a typical voltage drop of 95mV at 110°C case temperature and dissipates 0.95W under these conditions. It supports reverse voltages up to 33V, has a reverse leakage current of 12.5µA, and provides bidirectional surge suppression of 500A per IEC61000-4-5. It operates with a junction temperature range of -55°C to 150°C and is RoHS compliant.
Bypass Device 2-Pin DFN Tube Product overview: LX2410AILD from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include transistor, BJT, switching, amplification, DFN, Bipolar Transistor, Programmable Unijunction. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 290-LX2410AILD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 290-LX2410AILD |
| Product Name | DFN Bipolar Transistor |
| Package Type | Tube |