Microchip Technology, Inc. Interface - Interface - Specialized - LPC47S422-MS LPC47S422-MS

Description
Manufacturer: Microchip Technology Win Source Part Number: 1204193-LPC47S422-MS Packaging: Tray Mounting Style: SMD Applications: Controller Interface: LPC Categories: Integrated Circuits Supplier Device Package: 100-QFP Status: Obsolete Manufacturer Homepage: www.smsc.com Manufacturer Package: 100-BQFP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: LPC47S422 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1204193-LPC47S422-MS Packaging: Tray Mounting Style: SMD Applications: Controller Interface: LPC Categories: Integrated Circuits Supplier Device Package: 100-QFP Status: Obsolete Manufacturer Homepage: www.smsc.com Manufacturer Package: 100-BQFP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: LPC47S422 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LPC47S422-MS - 1204193-LPC47S422-MS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LPC47S422-MS
1204193-LPC47S422-MS
Interface - Interface - Specialized - LPC47S422-MS 1204193-LPC47S422-MS
Manufacturer: Microchip Technology Win Source Part Number: 1204193-LPC47S422-MS Packaging: Tray Mounting Style: SMD Applications: Controller Interface: LPC Categories: Integrated Circuits Supplier Device Package: 100-QFP Status: Obsolete Manufacturer Homepage: www.smsc.com Manufacturer Package: 100-BQFP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: LPC47S422 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 1204193-LPC47S422-MS
Packaging: Tray
Mounting Style: SMD
Applications: Controller
Interface: LPC
Categories: Integrated Circuits
Supplier Device Package: 100-QFP
Status: Obsolete
Manufacturer Homepage: www.smsc.com
Manufacturer Package: 100-BQFP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: LPC47S422
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V

Buy Now
Specialized - LPC47S422-MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LPC47S422-MS
Specialized LPC47S422-MS
Controller Interface 100-QFP

Controller Interface 100-QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - LPC47S422-MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
LPC47S422-MS
Integrated Circuits (ICs) - Interface - Specialized LPC47S422-MS
IC INTERFACE SPECIALIZED 100QFP

IC INTERFACE SPECIALIZED 100QFP

Supplier's Site
Shenzhen, China
Interface - Specialized
LPC47S422-MS
Interface - Specialized LPC47S422-MS
IC INTERFACE SPECIALIZED 100QFP

IC INTERFACE SPECIALIZED 100QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1204193-LPC47S422-MS LPC47S422-MS LPC47S422-MS LPC47S422-MS
Product Name Interface - Interface - Specialized - LPC47S422-MS Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32178-B-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Human Machine Interface (HMI) - 762-6204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-PEB2050PV2.2PBC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers