Manufacturer: Microchip Technology
Win Source Part Number: 206616-LPC47N267-MV
Packaging: Tray
Applications: Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 100-STQFP (12x12)
Supply Voltage - Operating: 3.3V
IC INTFACE SPECIALIZED 100STQFP
Controller Interface 100-STQFP (12x12)
IC INTFACE SPECIALIZED 100STQFP
I/O Controller Interface IC Notebk I/O Contrllr
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 206616-LPC47N267-MV | LPC47N267-MV | LPC47N267-MV | LPC47N267-MV | LPC47N267-MV |
| Product Name | Interface - Interface - Specialized - LPC47N267-MV | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | I/O Controller Interface IC |
| Supply Voltage | Other; 3.3V | Other; 3.3V | Other | 3.3V |